Broadcom Inc. Logic Output Optoisolators HCPL-0300-500E

Description
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-3221-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3221-6-ND
Logic Output Optoisolators 516-3221-6-ND
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall

Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall

Buy Now Datasheet
Logic Output Optoisolators - 516-3221-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3221-2-ND
Logic Output Optoisolators 516-3221-2-ND
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall

Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall

Buy Now Datasheet
Logic Output Optoisolators - 516-3221-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3221-1-ND
Logic Output Optoisolators 516-3221-1-ND
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall

Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall

Buy Now Datasheet
Optocouplers - 242555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
242555
Optocouplers 242555
Broadcom HCPL-0300-500E Optocoupler

Broadcom HCPL-0300-500E Optocoupler

Supplier's Site
Singapore, Singapore
3.75kV SOIC Signal Isolator and Optocoupler
902-HCPL-0300-500E
3.75kV SOIC Signal Isolator and Optocoupler 902-HCPL-0300-500E
1-Ch Optocoupler, 3.75kV Isolation, 8Mbps, SOIC Product overview: HCPL-0300-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0300-500E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 8Mbps, SOIC Product overview: HCPL-0300-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0300-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Digital, 3.75Kv, Soic-8 Rohs Compliant Broadcom - 25AK0690 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Soic-8 Rohs Compliant Broadcom
25AK0690
Optocoupler, Digital, 3.75Kv, Soic-8 Rohs Compliant Broadcom 25AK0690
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8 ROHS COMPLIANT: YES

OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3221-6-ND 242555 902-HCPL-0300-500E 25AK0690
Product Name Logic Output Optoisolators Optocouplers 3.75kV SOIC Signal Isolator and Optocoupler Optocoupler, Digital, 3.75Kv, Soic-8 Rohs Compliant Broadcom
Input DC DC DC
Output Open Collector, Schottky Clamped
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SO-8 Tape and Reel
Forward Current 5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - 3320-OLH2049SX-ND - DigiKey
Specs
Input DC
Output Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1401HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details