Broadcom Inc. Low Power 1 MBd Digital Optocoupler ACPL-M50L-000E

Description
The Avago ACPL-M50L (single-channel, SO-5 package) is a low power, low input current, open-collector output digital optocoupler. ACPL-M50L uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-M50L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 140% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications.
Request a Quote Datasheet
Description
The Avago ACPL-M50L (single-channel, SO-5 package) is a low power, low input current, open-collector output digital optocoupler. ACPL-M50L uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-M50L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 140% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power 1 MBd Digital Optocoupler - ACPL-M50L-000E - Broadcom Inc.
San Jose, CA, USA
Low Power 1 MBd Digital Optocoupler
ACPL-M50L-000E
Low Power 1 MBd Digital Optocoupler ACPL-M50L-000E
The Avago ACPL-M50L (single-channel, SO-5 package) is a low power, low input current, open-collector output digital optocoupler. ACPL-M50L uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance. ACPL-M50L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 140% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications.

The Avago ACPL-M50L (single-channel, SO-5 package) is a low power, low input current, open-collector output digital optocoupler.
ACPL-M50L uses an insulating layer between the light emitting diode and an integrated photon detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base collector capacitance.
ACPL-M50L has an increased common mode transient immunity of 15kV/µs minimum at VCM = 1500V over a temperature range of -40°C to 105°C. The current transfer ratio (CTR) is 140% typical at IF = 3mA. This digital optocoupler can be used in any TTL/CMOS, TTL/LSTTL or wide bandwidth analog applications.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-2166-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2166-5-ND
Transistor, Photovoltaic Output Optoisolators 516-2166-5-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-M50L-000E - 1011758-ACPL-M50L-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-M50L-000E
1011758-ACPL-M50L-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-M50L-000E 1011758-ACPL-M50L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011758-ACPL-M50L-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SO Minimum DC Current Transfer Ratio: 100% @ 3mA Maximum DC Current Transfer Ratio: 200% @ 3mA Switching Turn-On and Turn-Off Time: 200ns, 380ns Maximum Output Voltage: 24V Channel Output Current: 8mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1011758-ACPL-M50L-000E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-SO
Minimum DC Current Transfer Ratio: 100% @ 3mA
Maximum DC Current Transfer Ratio: 200% @ 3mA
Switching Turn-On and Turn-Off Time: 200ns, 380ns
Maximum Output Voltage: 24V
Channel Output Current: 8mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Transistor Output Optocoupler, Low Power, 1, 3.75 Kv, 100 %, 20 Ma, Soic, 5 Rohs Compliant Broadcom - 58Y4348 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Low Power, 1, 3.75 Kv, 100 %, 20 Ma, Soic, 5 Rohs Compliant Broadcom
58Y4348
Transistor Output Optocoupler, Low Power, 1, 3.75 Kv, 100 %, 20 Ma, Soic, 5 Rohs Compliant Broadcom 58Y4348
Transistor Output Optocoupler, Low Power, 1, 3.75 kV, 100 %, 20 mA, SOIC, 5 RoHS Compliant: Yes

Transistor Output Optocoupler, Low Power, 1, 3.75 kV, 100 %, 20 mA, SOIC, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M50L-000E
High Speed Optocouplers ACPL-M50L-000E
High Speed Optocouplers Low Drive Opto

High Speed Optocouplers Low Drive Opto

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-M50L-000E 516-2166-5-ND 1011758-ACPL-M50L-000E 58Y4348 ACPL-M50L-000E
Product Name Low Power 1 MBd Digital Optocoupler Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ACPL-M50L-000E Transistor Output Optocoupler, Low Power, 1, 3.75 Kv, 100 %, 20 Ma, Soic, 5 Rohs Compliant Broadcom High Speed Optocouplers
Input AC; DC DC DC; DC
Output Photodiode Phototransistor Phototransistor; Transistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type SO-5 "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount Surface Mount; 5-SO
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details