Manufacturer: Broadcom Limited
Win Source Part Number: 767001-ACSL-6420-00T
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 15MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.52V
Rise / Fall Time (Typ): 30ns, 12ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Family Name: ACSL-6420
Categories: Isolators
Manufacturer Package: 16-SO
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): ACSL-6420-500E; ACSL-6420-000E; ACSL-6420-50TE;
Introduction Date: November 30, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50
4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC Product overview: ACSL-6420-00TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6420-00TE can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC
High Speed Optocouplers 3.0V - 5.5V 15MBd
OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:4 Channel; Isolation Voltage:2.5kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Product Range:-; Common Mode Ratio:10000 kV/uS; Common Mode Voltage Vcm:1000V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 767001-ACSL-6420-00TE | 902-ACSL-6420-00TE | 516-1733-5-ND | ACSL-6420-00TE | 74K4781 |
| Product Name | Optoisolators - Logic Output - ACSL-6420-00TE | 2.5kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Broadcom |
| Input | DC; DC | DC | DC | ||
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | |||
| Mounting Option | Surface Mount | Rail/Tube | Surface Mount | SOIC | |
| Isolation Voltage | 2500 volts | 2500 volts | 2500 volts | 2500 volts | |
| Rise Time | 0.0300 µs | 0.0300 µs |