Optoisolator Transistor Output 5000Vrms 1 Channel 8-DIP
Broadcom HCNW4503-000E Optocoupler
Broadcom HCNW4503-000E Optocoupler
Broadcom HCNW4503-000E Optocoupler
High Speed Optocouplers 1Ch 16mA 700mW
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1620-5-ND | 450957 | 450957P | HCNW4503-000E | 31K6896 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | High Speed Optocouplers | Optocoupler, Transistor, 5000Vrms; No. Of Channels Broadcom |
| Input | DC | DC | |||
| Output | Phototransistor | Phototransistor; Transistor | |||
| Package Type | "8-DIP (0.400"", 10.16mm)" | ||||
| Mounting Option | Through Hole | Through hole | PDIP | DIP | |
| Isolation Voltage | 5000 volts | 5000 volts |