Broadcom Inc. Positive Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler ACPL-P484-000E

Description
The ACPL-P484 High CMR Intelligent Power Module is a high speed optocoupler containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive of Intelligent Power Module or as a gate driver. Minimized propagation delay difference between devices makes these High CMR Intelligent Power Module optocouplers an excellent solution for improving inverter efficiency through reduced switching dead time. The ACPL-P484 has an increased common mode transient immunity of 30kV/µs minimum at VCM = 1000V guaranteed over wide operating temperature range.
Request a Quote Datasheet
Description
The ACPL-P484 High CMR Intelligent Power Module is a high speed optocoupler containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive of Intelligent Power Module or as a gate driver. Minimized propagation delay difference between devices makes these High CMR Intelligent Power Module optocouplers an excellent solution for improving inverter efficiency through reduced switching dead time. The ACPL-P484 has an increased common mode transient immunity of 30kV/µs minimum at VCM = 1000V guaranteed over wide operating temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler - ACPL-P484-000E - Broadcom Inc.
San Jose, CA, USA
Positive Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler
ACPL-P484-000E
Positive Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler ACPL-P484-000E
The ACPL-P484 High CMR Intelligent Power Module is a high speed optocoupler containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive of Intelligent Power Module or as a gate driver. Minimized propagation delay difference between devices makes these High CMR Intelligent Power Module optocouplers an excellent solution for improving inverter efficiency through reduced switching dead time. The ACPL-P484 has an increased common mode transient immunity of 30kV/µs minimum at VCM = 1000V guaranteed over wide operating temperature range.

The ACPL-P484 High CMR Intelligent Power Module is a high speed optocoupler containing a GaAsP LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need for additional wave shaping. The totem pole output eliminates the need for a pull up resistor and allows for direct drive of Intelligent Power Module or as a gate driver. Minimized propagation delay difference between devices makes these High CMR Intelligent Power Module optocouplers an excellent solution for improving inverter efficiency through reduced switching dead time. The ACPL-P484 has an increased common mode transient immunity of 30kV/µs minimum at VCM = 1000V guaranteed over wide operating temperature range.

Supplier's Site
Logic Output Optoisolators - 516-3713-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3713-ND
Logic Output Optoisolators 516-3713-ND
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched

Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched

Buy Now Datasheet
Optoisolators - Logic Output - ACPL-P484-000E - 801387-ACPL-P484-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-P484-000E
801387-ACPL-P484-000E
Optoisolators - Logic Output - ACPL-P484-000E 801387-ACPL-P484-000E
Manufacturer: Broadcom Limited Win Source Part Number: 801387-ACPL-P484-000 E Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 6ns, 6ns Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 30kV/μs Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 10mA Propagation Delay tpLH / tpHL (Maximum): 120ns, 150ns Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 801387-ACPL-P484-000E
Packaging: Tube
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 6ns, 6ns
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 30kV/μs
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 10mA
Propagation Delay tpLH / tpHL (Maximum): 120ns, 150ns
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V

Buy Now
Optocouplers - 9108285P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9108285P
Optocouplers 9108285P
Broadcom ACPL-P484-000E Optocoupler

Broadcom ACPL-P484-000E Optocoupler

Supplier's Site
Optocouplers - 9108285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9108285
Optocouplers 9108285
Broadcom ACPL-P484-000E Optocoupler

Broadcom ACPL-P484-000E Optocoupler

Supplier's Site
Optocouplers - 1782954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1782954
Optocouplers 1782954
Broadcom ACPL-P484-000E Optocoupler

Broadcom ACPL-P484-000E Optocoupler

Supplier's Site
Singapore, Singapore
SOIC Signal Isolator and Optocoupler
902-ACPL-P484-000E
SOIC Signal Isolator and Optocoupler 902-ACPL-P484-000E
High Speed Logic Output Optocoupler, Totem Pole, 1-CH, SOIC Product overview: ACPL-P484-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-P484-000E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, Totem Pole, 1-CH, SOIC Product overview: ACPL-P484-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-P484-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Totem Pole, 3750Vrms; No. Of Channels Broadcom - 58Y4370 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Totem Pole, 3750Vrms; No. Of Channels Broadcom
58Y4370
Optocoupler, Totem Pole, 3750Vrms; No. Of Channels Broadcom 58Y4370
OPTOCOUPLER, TOTEM POLE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:-; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:7mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, TOTEM POLE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:-; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:7mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-P484-000E
High Speed Optocouplers ACPL-P484-000E
High Speed Optocouplers Optocoupler

High Speed Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-P484-000E 516-3713-ND 801387-ACPL-P484-000E 9108285P 902-ACPL-P484-000E 58Y4370 ACPL-P484-000E
Product Name Positive Logic High CMR Intelligent Power Module and Gate Drive Interface Optocoupler Logic Output Optoisolators Optoisolators - Logic Output - ACPL-P484-000E Optocouplers SOIC Signal Isolator and Optocoupler Optocoupler, Totem Pole, 3750Vrms; No. Of Channels Broadcom High Speed Optocouplers
Input AC; DC DC DC; DC DC 7mA
Output Photodetector Push-Pull, Totem Pole Push-Pull, Totem Pole TOTEM POLE
Approvals UL, CSA, IEC RoHS Compliant
Package Type SO-8 Package "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount Surface Mount Rail/Tube SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details