Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched
5kV Isolation Optocoupler, 1-Ch, SOIC, 10MBps, Totem Pole Product overview: ACPL-W61L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W61L-500E can be used for catalog matching and distributor lookup.
10Mbit/s 80ns 2.7V~5.5V 20kV/us DC SO-6 Optocouplers - Logic Output ROHS
High Speed Optocouplers 10MBd Optocoupler
OPTOCOUPLER, CMOS, 1-CH, 5KV; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:6mA; No. of RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2913-2-ND | 902-ACPL-W61L-500E | ACPL-W61L-500E | ACPL-W61L-500E | 58Y4385 |
| Product Name | Logic Output Optoisolators | 5kV SOIC Signal Isolator and Optocoupler | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | High Speed Optocouplers | Optocoupler, Cmos, 1-Ch, 5Kv; No. Of Channels Broadcom |
| Input | DC | DC | DC | 6mA | |
| Output | Push-Pull, Totem Pole | TOTEM POLE | |||
| Package Type | "6-SOIC (0.180"", 4.58mm Width)" | ||||
| Mounting Option | Surface Mount | Tape and Reel | SOIC | ||
| Forward Current | 8 milliamps |