Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 25kV/µs CMTI 6-SO
Optocoupler Logic-Out Push-Pull DC-IN 1-CH 6-Pin SSO Tube Product overview: ACPL-W21L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W21L-000E can be used for catalog matching and distributor lookup.
High Speed Optocouplers Optocoupler 5MBd LF
OPTOCOUPLER, DIGITAL, 5KV, SSO-6; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:5Mbaud; Optocoupler Case Style:SSO; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Chan RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-W21L-000E-ND | 902-ACPL-W21L-000E | ACPL-W21L-000E | 58Y4371 |
| Product Name | Logic Output Optoisolators | Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Digital, 5Kv, Sso-6; No. Of Channels Broadcom |
| Input | DC | |||
| Output | Push-Pull, Totem Pole | |||
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | |||
| Mounting Option | Surface Mount | SSO | ||
| Forward Current | 8 milliamps |