Broadcom Inc. Lead Free General Purpose Phototransistor Optocoupler CNY17-1-000E

Description
The CNY17-1-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Collector-emitter voltage is above 70 V. Response time, tr, is typically 5 us and minimum CTR is 40% at input current of 10 mA.
Request a Quote Datasheet
Description
The CNY17-1-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Collector-emitter voltage is above 70 V. Response time, tr, is typically 5 us and minimum CTR is 40% at input current of 10 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free General Purpose Phototransistor Optocoupler - CNY17-1-000E - Broadcom Inc.
San Jose, CA, USA
Lead Free General Purpose Phototransistor Optocoupler
CNY17-1-000E
Lead Free General Purpose Phototransistor Optocoupler CNY17-1-000E
The CNY17-1-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Collector-emitter voltage is above 70 V. Response time, tr, is typically 5 us and minimum CTR is 40% at input current of 10 mA.

The CNY17-1-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Collector-emitter voltage is above 70 V. Response time, tr, is typically 5 us and minimum CTR is 40% at input current of 10 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1574-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1574-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1574-5-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17-1-000E
Transistor Output Optocouplers CNY17-1-000E
Transistor Output Optocouplers 5000 Vrms 0.3mA

Transistor Output Optocouplers 5000 Vrms 0.3mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number CNY17-1-000E 516-1574-5-ND CNY17-1-000E
Product Name Lead Free General Purpose Phototransistor Optocoupler Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC DC
Output Phototransistor Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 6-Pin DIP "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 6664408 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8234BB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details