Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCNW4562-000E

Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-3750-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3750-ND
Transistor, Photovoltaic Output Optoisolators 516-3750-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCNW4562-000E - 1042492-HCNW4562-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCNW4562-000E
1042492-HCNW4562-000E
Optoisolators - Transistor, Photovoltaic Output - HCNW4562-000E 1042492-HCNW4562-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1042492-HCNW4562-000 E Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.6V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1.25V Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 42

Manufacturer: Broadcom Limited
Win Source Part Number: 1042492-HCNW4562-000E
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.6V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1.25V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 42

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW4562-000E
High Speed Optocouplers HCNW4562-000E
High Speed Optocouplers 9MHz 3750Vrms

High Speed Optocouplers 9MHz 3750Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-3750-ND 1042492-HCNW4562-000E HCNW4562-000E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCNW4562-000E High Speed Optocouplers
Input DC DC; DC
Output Phototransistor
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5013RSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
View Details
2 suppliers