3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
OPTOCOUPLER, GATE DRIVE, 5KV, SSO-6 ROHS COMPLIANT: YES
Logic Output Optocouplers Gate Drive Opto
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-W341-560ETR-ND | 68AJ1486 | ACPL-W341-560E |
| Product Name | Isolators - Gate Drivers | Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom | Logic Output Optocouplers |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" | ||
| Mounting Option | Surface Mount | ||
| Isolation Voltage | 5000 volts |