Broadcom Inc. Logic Output Optoisolators ACPL-W60L-500E

Description
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-3676-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3676-2-ND
Logic Output Optoisolators 516-3676-2-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-3676-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3676-6-ND
Logic Output Optoisolators 516-3676-6-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-3676-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3676-1-ND
Logic Output Optoisolators 516-3676-1-ND
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO

Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO

Buy Now Datasheet
Singapore, Singapore
5kV SOIC Signal Isolator and Optocoupler
902-ACPL-W60L-500E
5kV SOIC Signal Isolator and Optocoupler 902-ACPL-W60L-500E
1-Ch 5kV Optocoupler, 15Mbps, SOIC, Unidirectional Product overview: ACPL-W60L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W60L-500E can be used for catalog matching and distributor lookup.

1-Ch 5kV Optocoupler, 15Mbps, SOIC, Unidirectional Product overview: ACPL-W60L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W60L-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - ACPL-W60L-500E - 1011806-ACPL-W60L-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-W60L-500E
1011806-ACPL-W60L-500E
Optoisolators - Logic Output - ACPL-W60L-500E 1011806-ACPL-W60L-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1011806-ACPL-W60L-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SO Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Rise and Fall Time: 24ns, 10ns Channel Output Current: 50mA Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011806-ACPL-W60L-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SO
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Rise and Fall Time: 24ns, 10ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-W60L-500E
High Speed Optocouplers ACPL-W60L-500E
High Speed Optocouplers 15MBd 3750Vrms

High Speed Optocouplers 15MBd 3750Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3676-2-ND 902-ACPL-W60L-500E 1011806-ACPL-W60L-500E ACPL-W60L-500E
Product Name Logic Output Optoisolators 5kV SOIC Signal Isolator and Optocoupler Optoisolators - Logic Output - ACPL-W60L-500E High Speed Optocouplers
Input DC DC DC; DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Tape and Reel Surface Mount; 6-SO
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1ED020I12B2XUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8234BB-AM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details