The CNY17-3-000E optocoupler contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 6-pin DIP package and available in wide-lead spacing option and lead bend SMD option. Collector-emitter voltage is above 70 V. Response time, tr, is typically 5 us and minimum CTR is 40% at input current of 10 mA.
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Transistor Output Optocouplers 5000 Vrms 0.3mA
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:200% RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | CNY17-3-000E | 516-CNY17-3-000E-ND | CNY17-3-000E | 36J9482 |
| Product Name | Lead Free General Purpose Phototransistor Optocoupler | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom |
| Input | DC | DC | ||
| Output | Phototransistor | Phototransistor | ||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-4 | |||
| Package Type | 6-Pin DIP | "6-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | Through Hole | DIP |