Broadcom Inc. Optocouplers HCNW139-500E

Description
Optocoupler(100kBd), T/R+LF
Request a Quote Datasheet
Description
Optocoupler(100kBd), T/R+LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1744142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1744142
Optocouplers 1744142
Optocoupler(100kBd), T/R+LF

Optocoupler(100kBd),T/R+LF

Supplier's Site
Optocouplers - 1743638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1743638
Optocouplers 1743638
Optocoupler(100kBd), T/R+LF

Optocoupler(100kBd),T/R+LF

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-4191-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4191-2-ND
Transistor, Photovoltaic Output Optoisolators 516-4191-2-ND
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4191-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4191-6-ND
Transistor, Photovoltaic Output Optoisolators 516-4191-6-ND
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4191-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4191-1-ND
Transistor, Photovoltaic Output Optoisolators 516-4191-1-ND
Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD

Optoisolator Darlington with Base Output 5000Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW139-500E
High Speed Optocouplers HCNW139-500E
High Speed Optocouplers 100kBd 1Ch 0.4mA

High Speed Optocouplers 100kBd 1Ch 0.4mA

Buy Now Datasheet
Optocoupler, Darlington, 5Kv, Smdip-8; No. Of Channels Broadcom - 71AC2974 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5Kv, Smdip-8; No. Of Channels Broadcom
71AC2974
Optocoupler, Darlington, 5Kv, Smdip-8; No. Of Channels Broadcom 71AC2974
OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:-; RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1744142 1743638 516-4191-2-ND HCNW139-500E 71AC2974
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Darlington, 5Kv, Smdip-8; No. Of Channels Broadcom
Input DC DC DC
Output Ttl Ttl Photodarlington
Approvals RoHS Compliant RoHS Compliant
Mounting Option Gull wing Through hole Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1213892 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details