OPTOCOUPLER (10MBD) Product overview: ACPL-M61M-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M61M-560E can be used for catalog matching and distributor lookup.
Optocoupler (10MBd), LF+T/R+VDE
Optocoupler (10MBd), LF+T/R+VDE
Optocoupler (10MBd), LF+T/R+VDE
Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
Logic Output Optoisolator 10MBd Open Drain 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
High Speed Optocouplers Optocoupler (10MBd), LF+T/R+VDE
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-ACPL-M61M-560E | 2305315 | 516-4288-6-ND | 02AH6778 | ACPL-M61M-560E |
| Product Name | Signal Isolator and Optocoupler | Optocouplers | Logic Output Optoisolators | Optocoupler, Digital, 3.75Kv, Soic-5; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | DC | ||
| Output | Push-Pull | ||||
| Mounting Option | Tape & Reel (TR) | SO | Surface Mount | SOIC | |
| Isolation Voltage | 3750 volts | 567 volts | 3750 volts | 3750 volts | |
| Approvals | RoHS Compliant |