Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 3 Channel 10kV/µs CMTI 16-SOIC
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 3 Channel 10kV/µs CMTI 16-SOIC
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 3 Channel 10kV/µs CMTI 16-SOIC
3-Ch Digital Optocoupler
3-CH High Speed Logic Output Optocoupler, 15Mbps, SOIC Product overview: ACSL-6310-50TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6310-50TE can be used for catalog matching and distributor lookup.
High Speed Optocouplers 3.0V - 5.5V 15MBd
OPTOCOUPLER, LOGIC GATE, 3-CH, 2.5KV; No. of Channels:3 Channel; Isolation Voltage:2.5kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Fall Time tf:12ns; Input RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2222-2-ND | ACSL-6310-50TE | 902-ACSL-6310-50TE | 242551 | ACSL-6310-50TE | 58Y4458 |
| Product Name | Logic Output Optoisolators | SOIC Signal Isolator and Optocoupler | Optocouplers | High Speed Optocouplers | Optocoupler, Logic Gate, 3-Ch, 2.5Kv; No. Of Channels Broadcom | |
| Input | DC | DC | DC | |||
| Output | Open Collector, Schottky Clamped | |||||
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | |||||
| Mounting Option | Surface Mount | Tape and Reel | SOIC | SOIC | ||
| Forward Current | 15 milliamps |