Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCNR201-550E

Description
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-3916-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3916-1-ND
Transistor, Photovoltaic Output Optoisolators 516-3916-1-ND
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-3916-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3916-2-ND
Transistor, Photovoltaic Output Optoisolators 516-3916-2-ND
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-3916-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3916-6-ND
Transistor, Photovoltaic Output Optoisolators 516-3916-6-ND
Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
HCNR201-550E
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output HCNR201-550E
SOP-8-2.54mm Optocouplers - Phototransistor Output ROHS

SOP-8-2.54mm Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet
Optocoupler, Linear, 5Kv, Smdip-8; No. Of Channels Broadcom - 71AC2972 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Linear, 5Kv, Smdip-8; No. Of Channels Broadcom
71AC2972
Optocoupler, Linear, 5Kv, Smdip-8; No. Of Channels Broadcom 71AC2972
OPTOCOUPLER, LINEAR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, LINEAR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Linearity Optocouplers
HCNR201-550E
High Linearity Optocouplers HCNR201-550E
High Linearity Optocouplers 1 Ch 60mW 25mA

High Linearity Optocouplers 1 Ch 60mW 25mA

Buy Now Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3916-1-ND HCNR201-550E 71AC2972 HCNR201-550E
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output Optocoupler, Linear, 5Kv, Smdip-8; No. Of Channels Broadcom High Linearity Optocouplers
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1737272 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8232BD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details