Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 25kV/µs CMTI 5-SO
Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 25kV/µs CMTI 5-SO
Logic Output Optoisolator Push-Pull, Totem Pole 4000Vrms 1 Channel 25kV/µs CMTI 5-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 736768-ACPL-M72T-500
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Input Type: DC
Voltage - Isolation: 4000Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 10ns, 10ns
Voltage - Forward (Vf): 1.5V
1-Ch SOIC Optocoupler, 4kV Isolation, Push-Pull Output, 100ns Delay Product overview: ACPL-M72T-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M72T-500E can be used for catalog matching and distributor lookup.
High Speed Optocouplers Automotive Optocpler
OPTOCOUPLER, DIGITAL, 4KV, SOIC-8 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4136-2-ND | 736768-ACPL-M72T-500E | 902-ACPL-M72T-500E | ACPL-M72T-500E | 24AK9942 |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - ACPL-M72T-500E | 4kV SOIC Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Digital, 4Kv, Soic-8 Rohs Compliant Broadcom |
| Input | DC | DC; DC | DC | ||
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole | PUSH-PULL | ||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | ||||
| Mounting Option | Surface Mount | Surface Mount | Tape and Reel | ||
| Forward Current | 20 milliamps |