Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
High Speed Logic Output Optocoupler, 10Mbps, 5kV Isolation, SMD Product overview: HCNW2601-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2601-300E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA; RoHS Compliant: Yes
High Speed Optocouplers 10MBd 1Ch 5mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-HCNW2601-300E-ND | 902-HCNW2601-300E | 97K0968 | HCNW2601-300E |
| Product Name | Logic Output Optoisolators | SMD 5kV Signal Isolator and Optocoupler | Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | ||
| Output | Open Collector, Schottky Clamped | |||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Rail/Tube | Surface Mount DIP | |
| Forward Current | 20 milliamps |