5kV Optocoupler, 1-Ch, DIP, 1Mbps, 25mA Product overview: HCNW4506-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 25mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, 25mA, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW4506-000E can be used for catalog matching and distributor lookup.
Broadcom HCNW4506-000E Optocoupler
Broadcom HCNW4506-000E Optocoupler
Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
OPTOCOUPLER, GATE DRIVE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; CTR Max:90%; CTR Min:44%; Common Mode Ratio:15k; Data Rate Max:1Mbps RoHS Compliant: Yes
Logic Output Optocouplers 1Ch 12mA 145mW
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCNW4506-000E | 5473964 | 516-HCNW4506-000E-ND | 31K6900 | HCNW4506-000E |
| Product Name | 5kV 25mA DIP Signal Isolator and Optocoupler | Optocouplers | Logic Output Optoisolators | Optocoupler, Gate Drive, 5000Vrms; No. Of Channels Broadcom | Logic Output Optocouplers |
| Input | DC | DC | DC | ||
| Mounting Option | Rail/Tube | Through hole | Through Hole | DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | ||
| Output | Inverter, open-collector | Open Collector, Schottky Clamped |