Broadcom Inc. Isolators - Gate Drivers ACPL-W343-500E

Description
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
Request a Quote Datasheet
Description
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-ACPL-W343-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-W343-500ECT-ND
Isolators - Gate Drivers 516-ACPL-W343-500ECT-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACPL-W343-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-W343-500ETR-ND
Isolators - Gate Drivers 516-ACPL-W343-500ETR-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACPL-W343-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-W343-500EDKR-ND
Isolators - Gate Drivers 516-ACPL-W343-500EDKR-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-W343-500E - 1011795-ACPL-W343-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-W343-500E
1011795-ACPL-W343-500E
Isolators - Gate Drivers - ACPL-W343-500E 1011795-ACPL-W343-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1011795-ACPL-W343-50 0E Packaging: Reel - TR Approvals: CSA, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 35kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 5000Vrms Current - Peak Output: 4A Pulse Width Distortion (Max): 70ns Family Name: ACPL-W343 Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 6-SO Stretched Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 43ns, 40ns Continuous forward current- Max: 25mA Alternative Parts (Cross-Reference): PS9301L2-V-E3; PS9301L-V; PS9301L-E3; Introduction Date: May 10, 2011 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011795-ACPL-W343-500E
Packaging: Reel - TR
Approvals: CSA, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 3A, 3A
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 200ns, 200ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 4A
Pulse Width Distortion (Max): 70ns
Family Name: ACPL-W343
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-SO Stretched
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 43ns, 40ns
Continuous forward current- Max: 25mA
Alternative Parts (Cross-Reference): PS9301L2-V-E3; PS9301L-V; PS9301L-E3;
Introduction Date: May 10, 2011
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W343-500E
Logic Output Optocouplers ACPL-W343-500E
Logic Output Optocouplers Gate Drive Opto

Logic Output Optocouplers Gate Drive Opto

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-ACPL-W343-500ECT-ND 1011795-ACPL-W343-500E ACPL-W343-500E
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-W343-500E Logic Output Optocouplers
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount; 6-SO Stretched
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0430 µs 0.0430 µs
Unlock Full Specs
to access all available technical data

Similar Products

Photovoltaic Isolators - PVI5050NS - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Surface Mount; SMT8
View Details
2 suppliers
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details