Broadcom Inc. Isolators - Gate Drivers ACPL-P347-560E

Description
1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched
Request a Quote Datasheet
Description
1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-P347-560E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
ACPL-P347-560E-ND
Isolators - Gate Drivers ACPL-P347-560E-ND
1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched

1A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P347-560E
Logic Output Optocouplers ACPL-P347-560E
Logic Output Optocouplers Gate Drv Optocoupler T/R VDE LF

Logic Output Optocouplers Gate Drv Optocoupler T/R VDE LF

Buy Now Datasheet
Optocoupler, Gate Drive, 3.75Kv, Sso-6; No. Of Channels Broadcom - 02AH6780 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 3.75Kv, Sso-6; No. Of Channels Broadcom
02AH6780
Optocoupler, Gate Drive, 3.75Kv, Sso-6; No. Of Channels Broadcom 02AH6780
OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-6; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-6; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-P347-560E-ND ACPL-P347-560E 02AH6780
Product Name Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Gate Drive, 3.75Kv, Sso-6; No. Of Channels Broadcom
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount SSO
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12FAXUMA2-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details