Optoisolator Photovoltaic, Linearized Output 5000Vrms 1 Channel 8-DIP
Broadcom HCNR200-000E Optocoupler
Broadcom HCNR200-000E Optocoupler
Broadcom HCNR200-000E Optocoupler
OPTOCOUPLER, PHOTODIODE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; Bandwidth:1.5MHz; Forward Current If:25mA; Forward Voltage:1.6V; Gain Tolerance:15% RoHS Compliant: Yes
High Linearity Optocouplers 1 Ch 60mW 25mA
5kV 1 9V 1.6V DIP-8 Optocouplers - Phototransistor Output ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1522-5-ND | 6961248 | 6961248P | 88H7710 | HCNR200-000E | HCNR200-000E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Photodiode, 5000Vrms; No. Of Channels Broadcom | High Linearity Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | ||||
| Output | Photocell | Photodiode; Photodiode | Photodiode | |||
| Package Type | "8-DIP (0.400"", 10.16mm)" | |||||
| Mounting Option | Through Hole | Through hole | DIP | DIP |