Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC
4-Ch Optocoupler, 2.5kV Isolation, 15Mbps, SOIC Product overview: ACSL-6410-06TE from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACSL-6410-06TE can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 909261-ACSL-6410-06T
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 2500Vrms 4 Channel 10kV/µs CMTI 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACSL-6410
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
High Speed Optocouplers 3.0V - 5.5V 15MBd
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACSL-6410-06TE-ND | 902-ACSL-6410-06TE | 909261-ACSL-6410-06TE | ACSL-6410-06TE |
| Product Name | Logic Output Optoisolators | 2.5kV SOIC Signal Isolator and Optocoupler | Optoisolators - Logic Output - ACSL-6410-06TE | High Speed Optocouplers |
| Input | DC | DC | ||
| Output | Open Collector, Schottky Clamped | |||
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | Rail/Tube | Surface Mount; 16-SOIC | |
| Forward Current | 15 milliamps |