Broadcom Inc.
Solid State Relays
ASSR-1511-301E
Description
Broadcom ASSR-1511-301E
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Broadcom ASSR-1511-301E
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Optocouplers |
Optocouplers |
|
Product Number
|
1783194 |
8399923P |
|
Product Name
|
Solid State Relays |
Solid State Relays |
|
Output
|
Mosfet
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
"16-SOIC (0.154"", 3.90mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
2500 volts
View Details
Operating Temperature
-28.89 to 4.44 C (-20 to 40 F)
View Details
Package Type
"20-SOIC (0.295"", 7.50mm Width), 19 Leads"
Mounting Option
Surface Mount
Rise Time
0.0230 µs
View Details
Input
DC; DC
Output
Phototransistor; Transistor
Package Type
Tube
View Details