Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-0370-000E HCPL-0370-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 738473-HCPL-0370-000 E Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: AC, DC Current - Output / Channel: 30mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 0.3μs Turn On / Turn Off Time: 4μs, 10μs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 738473-HCPL-0370-000 E Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: AC, DC Current - Output / Channel: 30mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 0.3μs Turn On / Turn Off Time: 4μs, 10μs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-0370-000E - 738473-HCPL-0370-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-0370-000E
738473-HCPL-0370-000E
Optoisolators - Transistor, Photovoltaic Output - HCPL-0370-000E 738473-HCPL-0370-000E
Manufacturer: Broadcom Limited Win Source Part Number: 738473-HCPL-0370-000 E Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: AC, DC Current - Output / Channel: 30mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 0.3μs Turn On / Turn Off Time: 4μs, 10μs

Manufacturer: Broadcom Limited
Win Source Part Number: 738473-HCPL-0370-000E
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington
Input Type: AC, DC
Current - Output / Channel: 30mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Rise / Fall Time: 20μs, 0.3μs
Turn On / Turn Off Time: 4μs, 10μs

Buy Now
Transistor, Photovoltaic Output Optoisolators - 516-1627-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1627-ND
Transistor, Photovoltaic Output Optoisolators 516-1627-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO

Optoisolator Darlington Output 3750Vrms 1 Channel 8-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-0370-000E
Logic Output Optocouplers HCPL-0370-000E
Logic Output Optocouplers 1Ch 50mA 275mW

Logic Output Optocouplers 1Ch 50mA 275mW

Buy Now Datasheet
Optocoupler 1-Ch; No. Of Channels Broadcom - 58Y4674 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler 1-Ch; No. Of Channels Broadcom
58Y4674
Optocoupler 1-Ch; No. Of Channels Broadcom 58Y4674
OPTOCOUPLER 1-CH; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:-; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:3mA; No. of Channels:1Channels; Operating RoHS Compliant: Yes

OPTOCOUPLER 1-CH; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:-; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:3mA; No. of Channels:1Channels; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 738473-HCPL-0370-000E 516-1627-ND HCPL-0370-000E 58Y4674
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-0370-000E Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers Optocoupler 1-Ch; No. Of Channels Broadcom
Input AC; DC; AC, DC AC; DC 3mA
Output Photodarlington; Darlington Photodarlington
Mounting Option Surface Mount Surface Mount SOIC
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details