The ACPL-W60L/K63L optocouplers are optically coupled gates that combine a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15 kV/μs at 3.3V.
This unique design provides maximum AC and DC circuit isolation while achieving LVTTL/LVCMOS compatibility. The optocoupler AC and DC operational parameters are guaranteed from –40˚C to +85˚C allowing trouble-free system performance.
Win Source Part Number: 1371596-ACPL-W60L-00
Category: Isolators - Optoisolators - Logic Output Optoisolators
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tube
Product Status: Active
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SO
Base Product Number: ACPL-W60
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V, 4.5V ~ 5.5V
Output Type: Open Collector, Schottky Clamped
Voltage - Forward (Vf) (Typ): 1.5V
Data Rate: 15MBd
Number of Channels: 1
Current - Output / Channel: 50 mA
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 24ns, 10ns
Input Type: DC
Current - DC Forward (If) (Max): 20mA
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
5kV Isolation Optocoupler, 15Mbps, SOP-6, Unidirectional Product overview: ACPL-W60L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W60L-000E can be used for catalog matching and distributor lookup.
Broadcom ACPL-W60L-000E Optocoupler
Broadcom ACPL-W60L-000E Optocoupler
Broadcom ACPL-W60L-000E Optocoupler
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO
High Speed Optocouplers 15MBd 3750Vrms
| Broadcom Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-W60L-000E | 1371596-ACPL-W60L-000E | 902-ACPL-W60L-000E | 6936037 | 6936037P | 516-2912-ND | ACPL-W60L-000E |
| Product Name | High Speed LVTTL Compatible 3.3/5 Volt Optocouplers | Isolators - Optoisolators - Logic Output Optoisolators | 5kV Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Logic Output Optoisolators | High Speed Optocouplers |
| Input | AC; DC | DC; DC | DC | DC | DC | DC | |
| Output | Photocell | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||||
| Package Type | Stretched SO-6 Package | "6-SOIC (0.268"", 6.80mm Width)" | |||||
| Mounting Option | Surface Mount | 6-SOIC (0.268", 6.80mm Width) | Rail/Tube | Surface mount | SO | Surface Mount | |
| Lead Length | 0.0752 inch (1.91 mm) |