Broadcom Inc. Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| The HCPL-4100 isolated 20 mA currrent loop transmitter is designed to operate as a transmitter in equipment using the 20 mA current loop. 20 mA current loop systems conventionally signal... | |
| The HCPL-4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are... | |
| Avago's HCPL-316J 2.5 Amp Gate Drive Optocoupler with Integrated Desaturation (VCE) Detection and Fault Status Feedback makes IGBTVCW fault protection compact, affordable, and easy-to-implement while satisfying worldwide safety and regulatory... | |
| It contains a GaAsP LED. The LED is optically coupled to an integrated high gain photo detector. The HCPL-4504 series has short propagation delays and high CTR. The HCPL-4504 series... | |
| The Avago HCPL-4534, 2-channel, transistor optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and... | |
| The HCPL-0370/3700 and HCPL-3760 are voltage/current threshold detection optocouplers. The HCPL-3760 is a low-current version of the HCPL-0370/3700. To obtain lower current operation, the HCPL-3760 uses a high-efficiency AlGaAs LED... | |
| The HCPL-2602/12 are optically coupled line receivers that combine a GaAsP light emitting diode, an input current regulator and an integrated high gain photo detector. The input regulator serves as... | |
| The HCPL-261A family of optically coupled gates provide all the benefits of the industry standard 6N137 family with the added benefit of HCMOS compatible input current. This allows direct interface... | |
| The HCPL-261A family of optically coupled logic gates provide all the benefits of the industry standard 6N137 family with the added benefit of HCMOS compatible input current. This allows direct... | |
| The HCPL-261A family of optically coupled logic gates provide all the benefits of the industry standard 6N137 optocoupler family with the added benefit of HCMOS compatible input current. This allows... | |
| The HCPL-2630 optocouplelr is an optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to... | |
| The HCPL-2631 optocoupler is an optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to... | |
| The HCPL-263A family of optically coupled gates provide all the benefits of the industry standard 6N137 family with the added benefit of HCMOS compatible input current. This allows direct interface... | |
| The HCPL-263L optocoupler is an optically coupled gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be... | |
| The HCPL-268K is a highest reliability Class K two channel hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form... | |
| The HCPL-268K#200 is a High Reliability, Space Level Class K HCPL-268K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-268K-100 is a High Reliability, Space Level Class K HCPL-268K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-268K-300 is a High Reliability, Space Level Class K HCPL-268K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use... | |
| The HCPL-270L high-gain series optocouplers use a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for... | |
| The HCPL-273L high-gain series optocouplers use a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for... | |
| The HCPL-3020 and HCPL-0302 gate drive optocouplers consist of a GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving... | |
| The HCPL-3120 gate drive optocouplers contain a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. It is ideally suited for driving power... | |
| The HCPL-3140/HCPL-0314 family of gate driver optocouplers consists of an GaAsP LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving... | |
| The HCPL-314J family of gate drive optocouplers consist of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving... | |
| The HCPL-3150 gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and... | |
| The HCPL-315J gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and... | |
| The HCPL-354-000E optocoupler contains a phototransistor, optically coupled to two light emitting diodes connected inverse parallel. It can operate directly by AC input current. It is packaged in a 4-pin... | |
| The HCPL-4200 4 to 20 mA receiver is designed to operate as a receiver in equipment using the 20 mA current loop. 20 mA current loop systems conventionally signal a... | |
| The HCPL-4506 intelligent power module (IPM) and gate drive optocouplers contains an AlGaAs LED. The LED is optically coupled to an integrated high gain photo detector. Minimized propagation delay difference... | |
| The HCPL-4661 optocoupler is an optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to... | |
| The HCPL-5120 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. | |
| The HCPL-5120-100 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with short trimmed, gold plated leads. Solder dipped leads and various lead form options are... | |
| The HCPL-5120-200 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form... | |
| The HCPL-5120-300 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gull wing lead form and solder dip finish. The solder contains lead. Gold plated... | |
| The HCPL-5121 is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are... | |
| The HCPL-5121-100 is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with short trimmed gold plated leads. Solder dipped leads and various lead form... | |
| The HCPL-5121-200 is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various... | |
| The HCPL-5121-300 is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gull wing formed solder dipped leads. The solder contains lead. Gold plated... | |
| The HCPL-5150 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. | |
| The HCPL-5150-100 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with short trimmed, gold plated leads. Solder dipped leads and various lead form options are... | |
| The HCPL-5150-200 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form... | |
| The HCPL-5150-300 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gull wing lead form and solder dip finish. The solder contains lead. Gold plated... | |
| The HCPL-5151 is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are... | |
| The HCPL-5151-100 is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with short trimmed gold plated leads. Solder dipped leads and various lead form... | |
| The HCPL-5151-200 is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various... | |
| The HCPL-5151-300 is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gull wing formed solder dipped leads. The solder contains lead. Gold plated... | |
| The HCPL-5200 is a commercial grade single channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are... | |
| The HCPL-5200#100 is a Commercial Grade HCPL-5200 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5200#200 is a Commercial Grade HCPL-5200 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5200#300 is a Commercial Grade HCPL-5200 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further... | |
| The HCPL-5201 is a high reliability Class H single channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form... | |
| The HCPL-5201#100 is a High Reliability Class H HCPL-5201 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5201#200 is a High Reliability Class H HCPL-5201 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5201#300 is a High Reliability Class H HCPL-5201 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet... | |
| The HCPL-520K is a highest reliability Class K single channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form... | |
| The HCPL-520K#200 is a High Reliability, Space Level Class K HCPL-520K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-520K-100 is a High Reliability, Space Level Class K HCPL-520K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-520K-300 is a High Reliability, Space Level Class K HCPL-520K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use... | |
| The HCPL-5230 is a commercial grade two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are... | |
| The HCPL-5230#100 is a Commercial Grade HCPL-5230 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5230#200 is a Commercial Grade HCPL-5230 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5230#300 is a Commercial Grade HCPL-5230 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further... | |
| The HCPL-5231 is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead forms... | |
| The HCPL-5231#100 is a High Reliability Class H HCPL-5231 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5231#200 is a High Reliability Class H HCPL-5231 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5231#300 is a High Reliability Class H HCPL-5231 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet... | |
| The HCPL-523K is a two channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads and the highest level of reliability, Class K. Solder dipped leads... | |
| The HCPL-523K#200 is a High Reliability, Space Level Class K HCPL-523K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-523K-100 is a High Reliability, Space Level Class K HCPL-523K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-523K-300 is a High Reliability, Space Level Class K HCPL-523K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use... | |
| The HCPL-5300 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. | |
| The HCPL-5300#100 is a Commercial Grade HCPL-5300 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5300#200 is a Commercial Grade HCPL-5300 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5300#300 is a Commercial Grade HCPL-5300 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further... | |
| The HCPL-5301 is a high reliability Class H hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are... | |
| The HCPL-5301#100 is a High Reliability Class H HCPL-5301 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5301#200 is a High Reliability Class H HCPL-5301 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5301#300 is a High Reliability Class H HCPL-5301 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet... | |
| The HCPL-530K is a Class K hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder dipped leads and various... | |
| The HCPL-530K#200 is a High Reliability, Space Level Class K HCPL-530K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5400 is a commercial grade single channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are... | |
| The HCPL-5400#100 is a Commercial Grade HCPL-5400 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5400#200 is a Commercial Grade HCPL-5400 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5400#300 is a Commercial Grade HCPL-5400 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further... | |
| The HCPL-5401 is a high reliability Class H single channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form... | |
| The HCPL-5401#100 is a High Reliability Class H HCPL-5401 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5401#200 is a High Reliability Class H HCPL-5401 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5401#300 is a High Reliability Class H HCPL-5401 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet... | |
| The HCPL-540K is a single channel hermetically sealed optocoupler in an 8-Pin DIP ceramic package with gold plated leads and the highest level of reliability (Class K). Solder dipped leads... | |
| The HCPL-540K#200 is a High Reliability, Space Level Class K HCPL-540K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-540K-100 is a High Reliability, Space Level Class K HCPL-540K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-540K-300 is a High Reliability, Space Level Class K HCPL-540K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use... | |
| The HCPL-5430 is a commercial grade two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are... | |
| The HCPL-5430#100 is a Commercial Grade HCPL-5430 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5430#200 is a Commercial Grade HCPL-5430 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5430#300 is a Commercial Grade HCPL-5430 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further... | |
| The HCPL-5431 is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form... | |
| The HCPL-5431#100 is a High Reliability Class H HCPL-5431 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5431#200 is a High Reliability Class H HCPL-5431 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5431#300 is a High Reliability Class H HCPL-5431 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet... | |
| The HCPL-543K is a two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability, Class K. Solder dipped leads... | |
| The HCPL-543K#200 is a High Reliability, Space Level Class K HCPL-543K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-543K-100 is a High Reliability, Space Level Class K HCPL-543K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-543K-300 is a High Reliability, Space Level Class K HCPL-543K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use... | |
| The HCPL-5500 is commercial grade single channel hermetically sealed optocoupler in a 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also... | |
| The HCPL-5500#100 is a Commercial Grade HCPL-5500 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5500#200 is a Commercial Grade HCPL-5500 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5500#300 is a Commercial Grade HCPL-5500 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further... | |
| The HCPL-5501 is a high reliability Class H single channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form... | |
| The HCPL-5501#100 is a High Reliability Class H HCPL-5501 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5501#200 is a High Reliability Class H HCPL-5501 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5501#300 is a High Reliability Class H HCPL-5501 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet... | |
| The HCPL-550K is a single channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability, Class K. Solder dipped leads... | |
| The HCPL-550K#200 is a High Reliability, Space Level Class K HCPL-550K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-550K-100 is a High Reliability, Space Level Class K HCPL-550K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-550K-300 is a High Reliability, Space Level Class K HCPL-550K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use... | |
| The HCPL-5530 is commercial grade two channel hermetically sealed optocoupler in a 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also... | |
| The HCPL-5530#100 is a Commercial Grade HCPL-5530 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5530#200 is a Commercial Grade HCPL-5530 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5530#300 is a Commercial Grade HCPL-5530 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further... | |
| The HCPL-5531 is a high reliability Class H two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form... | |
| The HCPL-5531#100 is a High Reliability Class H HCPL-5531 with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| The HCPL-5531#200 is a High Reliability Class H HCPL-5531 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-5531#300 is a High Reliability Class H HCPL-5531 with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet... | |
| The HCPL-553K is a Class K two channel hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder dipped leads... | |
| The HCPL-553K#200 is a High Reliability, Space Level Class K HCPL-553K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details. | |
| The HCPL-553K#300 is a High Reliability, Space Level Class K HCPL-553K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use... | |
| The HCPL-553K-100 is a High Reliability, Space Level Class K HCPL-553K with a surface mountable butt-joint lead form and gold lead finish. Please use the Datasheet link for further details. | |
| This device is a very low power consumption high gain dual channel optocoupler. It represents the dual channel 8-pin DIP configuration and is pin compatible with the popular standard HCPL-2731. | |
| This device is a very low power consumption high gain single channel optocoupler. It represents the single channel 8-pin DIP configuration and is pin compatible with the industry standard 6N139. | |
| This diode-transistor optocoupler uses an insulating layer between a LED and an integrated photodetector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output-transistor... | |
| This dual channel optocoupler contains a separated pair of GaAsP light emitting diodes optically coupled to a pair of integrated high gain photo detectors. It provides extremely high current transfer... | |
| This family of gate drive optocouplers have a GaAsP LED. The LED is optically coupled to an integrated circuit with a power stage. These optocouplers are ideally suited for high... |
| << Prev | Next >> |