Broadcom Inc. Optoisolators - Logic Output - ACPL-M75L-560E ACPL-M75L-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011768-ACPL-M75L-56 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SO Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Rise and Fall Time: 3.5ns, 3.5ns Channel Output Current: 10mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011768-ACPL-M75L-56 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SO Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Rise and Fall Time: 3.5ns, 3.5ns Channel Output Current: 10mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-M75L-560E - 1011768-ACPL-M75L-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-M75L-560E
1011768-ACPL-M75L-560E
Optoisolators - Logic Output - ACPL-M75L-560E 1011768-ACPL-M75L-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1011768-ACPL-M75L-56 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 55ns, 55ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SO Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Rise and Fall Time: 3.5ns, 3.5ns Channel Output Current: 10mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 1011768-ACPL-M75L-560E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 55ns, 55ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-SO
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Rise and Fall Time: 3.5ns, 3.5ns
Channel Output Current: 10mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Logic Output Optoisolators - ACPL-M75L-560E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACPL-M75L-560E-ND
Logic Output Optoisolators ACPL-M75L-560E-ND
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M75L-560E
High Speed Optocouplers ACPL-M75L-560E
High Speed Optocouplers 15MBd 10k V/us

High Speed Optocouplers 15MBd 10k V/us

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1011768-ACPL-M75L-560E ACPL-M75L-560E-ND ACPL-M75L-560E
Product Name Optoisolators - Logic Output - ACPL-M75L-560E Logic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Mounting Option Surface Mount; 5-SO Surface Mount
Forward Current 10 milliamps 10 milliamps
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - SI8235BD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details