Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ASSR-V621-002E

Description
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2961-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2961-ND
Transistor, Photovoltaic Output Optoisolators 516-2961-ND
Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP

Optoisolator Photovoltaic Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-002E - 1018694-ASSR-V621-002E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-002E
1018694-ASSR-V621-002E
Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-002E 1018694-ASSR-V621-002E
Manufacturer: Broadcom Limited Win Source Part Number: 1018694-ASSR-V621-00 2E Packaging: Tube/Rail Mounting: Through Hole Output Type: Photovoltaic Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Switching Turn-On and Turn-Off Time: 280μs, 30μs Maximum Output Voltage: 7V Channel Output Current: 20μA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1018694-ASSR-V621-002E
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Photovoltaic
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Switching Turn-On and Turn-Off Time: 280μs, 30μs
Maximum Output Voltage: 7V
Channel Output Current: 20μA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 516-2961-ND 1018694-ASSR-V621-002E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ASSR-V621-002E
Input DC DC; DC
Output Photocell Photodiode; Photovoltaic
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details