Broadcom Inc. Transistor, Photovoltaic Output Optoisolators CNY17-4-500E

Description
OPTOISO 5KV TRANS W/BASE 6-SMD
Request a Quote Datasheet
Description
OPTOISO 5KV TRANS W/BASE 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-CNY17-4-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-CNY17-4-500EDKR-ND
Transistor, Photovoltaic Output Optoisolators 516-CNY17-4-500EDKR-ND
OPTOISO 5KV TRANS W/BASE 6-SMD

OPTOISO 5KV TRANS W/BASE 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-CNY17-4-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-CNY17-4-500ECT-ND
Transistor, Photovoltaic Output Optoisolators 516-CNY17-4-500ECT-ND
OPTOISO 5KV TRANS W/BASE 6-SMD

OPTOISO 5KV TRANS W/BASE 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-CNY17-4-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-CNY17-4-500ETR-ND
Transistor, Photovoltaic Output Optoisolators 516-CNY17-4-500ETR-ND
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY17-4-500E - 867046-CNY17-4-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17-4-500E
867046-CNY17-4-500E
Optoisolators - Transistor, Photovoltaic Output - CNY17-4-500E 867046-CNY17-4-500E
Manufacturer: Broadcom Limited Win Source Part Number: 867046-CNY17-4-500E Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: CNY17 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 867046-CNY17-4-500E
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: CNY17
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
CNY17-4-500E
Transistor Output Optocouplers CNY17-4-500E
Transistor Output Optocouplers 5000 Vrms 0.3mA

Transistor Output Optocouplers 5000 Vrms 0.3mA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-CNY17-4-500EDKR-ND 867046-CNY17-4-500E CNY17-4-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - CNY17-4-500E Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI82308B-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0200 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3145MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details