The HCNW2201 optocoupler is an optically-coupled logic gate. It contains an AlGaAs LED. The detectors have totem pole output stages and optical receiver input stages with built-in Schmitt triggers to provide logic-compatible waveforms, illuminating the need for additional waveshaping.
The electrical and switching characteristics of the HCNW2201 is guaranteed from -40 degrees C to 85 degrees C and a VCC from 4.5 volts to 20 volts. Low IF and wide VCC range allows compatibility with TTL, LSTTL, and CMOS logic and result in lower power consumption compared to other high speed couplers. Logic signals are transmitted with a typical propagation delay of 150 ns.
5kV Optocoupler, 5Mbps, DIP-8, 1-Ch, Totem Pole Product overview: HCNW2201 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2201 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 1kV/µs CMTI 8-DIP
High Speed Optocouplers 5MBd 1Ch 1.6mA
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCNW2201 | 902-HCNW2201 | HCNW2201-ND | HCNW2201 |
| Product Name | Very High CMR, Wide VCC Logic Gate Optocouplers | 5kV DIP Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | DC | |
| Approvals | MIL-PRF-38534 | |||
| Package Type | 8-Pin Widebody Package | "8-DIP (0.400"", 10.16mm)" | ||
| Mounting Option | Through Hole | Rail/Tube | Through Hole | |
| Lead Length | 0.1220 inch (3.1 mm) |