Broadcom Inc. 8 MBd Low Input Current Optocoupler HCPL-0300

Description
The HCPL-0300 optocoupler combines an 820 nm AlGaAs photon emitting diode with an integrated high gain photon detector. This combination of Avago designed and manufactured semiconductor devices brings new high performance capabilities to designers of isolated logic and data communication circuits. The new low current, high speed AlGaAs emitter manufactured with a unique diffused junction, has the virtue of fast rise and fall times at low drive currents. These unique characteristics enable this device to be used in an RS-232-C interface ground loop isolation and improved common mode rejection. As a line receiver, it will operate over longer line lengths for a given data rate because of lower IF and VF specifications. The output of the shielded integrated detector circuit is an open collector Schottky clamped transistor. The shield, which shuns capacitively coupled common mode noise to ground, provides a guaranteed transient immunity specification of 100 V/ms. The output circuit includes an optional integrated 1000 ohms pull-out resistor for the open collector. This gives designers the flexibility to use the internal resistor for pull-out to 5 volt logic or to use an external resistor for connection to supply voltages up to 18 V (CMOS logic voltage). The Electrical and Switching Characteristics of the HCPL-0300 is guaranteed over a temperature of -40 degrees C to 85 degrees C. This enables the user to confidently design a circuit which will operate under a broad range of operating conditions.
Request a Quote Datasheet
Description
The HCPL-0300 optocoupler combines an 820 nm AlGaAs photon emitting diode with an integrated high gain photon detector. This combination of Avago designed and manufactured semiconductor devices brings new high performance capabilities to designers of isolated logic and data communication circuits. The new low current, high speed AlGaAs emitter manufactured with a unique diffused junction, has the virtue of fast rise and fall times at low drive currents. These unique characteristics enable this device to be used in an RS-232-C interface ground loop isolation and improved common mode rejection. As a line receiver, it will operate over longer line lengths for a given data rate because of lower IF and VF specifications. The output of the shielded integrated detector circuit is an open collector Schottky clamped transistor. The shield, which shuns capacitively coupled common mode noise to ground, provides a guaranteed transient immunity specification of 100 V/ms. The output circuit includes an optional integrated 1000 ohms pull-out resistor for the open collector. This gives designers the flexibility to use the internal resistor for pull-out to 5 volt logic or to use an external resistor for connection to supply voltages up to 18 V (CMOS logic voltage). The Electrical and Switching Characteristics of the HCPL-0300 is guaranteed over a temperature of -40 degrees C to 85 degrees C. This enables the user to confidently design a circuit which will operate under a broad range of operating conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 MBd Low Input Current Optocoupler - HCPL-0300 - Broadcom Inc.
San Jose, CA, USA
8 MBd Low Input Current Optocoupler
HCPL-0300
8 MBd Low Input Current Optocoupler HCPL-0300
The HCPL-0300 optocoupler combines an 820 nm AlGaAs photon emitting diode with an integrated high gain photon detector. This combination of Avago designed and manufactured semiconductor devices brings new high performance capabilities to designers of isolated logic and data communication circuits. The new low current, high speed AlGaAs emitter manufactured with a unique diffused junction, has the virtue of fast rise and fall times at low drive currents. These unique characteristics enable this device to be used in an RS-232-C interface ground loop isolation and improved common mode rejection. As a line receiver, it will operate over longer line lengths for a given data rate because of lower IF and VF specifications. The output of the shielded integrated detector circuit is an open collector Schottky clamped transistor. The shield, which shuns capacitively coupled common mode noise to ground, provides a guaranteed transient immunity specification of 100 V/ms. The output circuit includes an optional integrated 1000 ohms pull-out resistor for the open collector. This gives designers the flexibility to use the internal resistor for pull-out to 5 volt logic or to use an external resistor for connection to supply voltages up to 18 V (CMOS logic voltage). The Electrical and Switching Characteristics of the HCPL-0300 is guaranteed over a temperature of -40 degrees C to 85 degrees C. This enables the user to confidently design a circuit which will operate under a broad range of operating conditions.

The HCPL-0300 optocoupler combines an 820 nm AlGaAs photon emitting diode with an integrated high gain photon detector. This combination of Avago designed and manufactured semiconductor devices brings new high performance capabilities to designers of isolated logic and data communication circuits.

The new low current, high speed AlGaAs emitter manufactured with a unique diffused junction, has the virtue of fast rise and fall times at low drive currents. These unique characteristics enable this device to be used in an RS-232-C interface ground loop isolation and improved common mode rejection. As a line receiver, it will operate over longer line lengths for a given data rate because of lower IF and VF specifications.

The output of the shielded integrated detector circuit is an open collector Schottky clamped transistor. The shield, which shuns capacitively coupled common mode noise to ground, provides a guaranteed transient immunity specification of 100 V/ms. The output circuit includes an optional integrated 1000 ohms pull-out resistor for the open collector. This gives designers the flexibility to use the internal resistor for pull-out to 5 volt logic or to use an external resistor for connection to supply voltages up to 18 V (CMOS logic voltage).

The Electrical and Switching Characteristics of the HCPL-0300 is guaranteed over a temperature of -40 degrees C to 85 degrees C. This enables the user to confidently design a circuit which will operate under a broad range of operating conditions.

Supplier's Site
Logic Output Optoisolators - 516-1067-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1067-5-ND
Logic Output Optoisolators 516-1067-5-ND
Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall

Logic Output Optoisolator 5MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 100V/µs CMTI 8-SO Tall

Buy Now Datasheet
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-0300
3.75kV Signal Isolator and Optocoupler 902-HCPL-0300
Logic Optocoupler, 1-Ch, 3.75kV Iso, 8Mbps, SOP-8 Product overview: HCPL-0300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0300 can be used for catalog matching and distributor lookup.

Logic Optocoupler, 1-Ch, 3.75kV Iso, 8Mbps, SOP-8 Product overview: HCPL-0300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-0300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-0300
High Speed Optocouplers HCPL-0300
High Speed Optocouplers 8MBd 1Ch 0.5mA

High Speed Optocouplers 8MBd 1Ch 0.5mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-0300 516-1067-5-ND 902-HCPL-0300 HCPL-0300
Product Name 8 MBd Low Input Current Optocoupler Logic Output Optoisolators 3.75kV Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 4990828 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
Digital Isolators - 448-4DIR1420HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details