Broadcom Inc. Optocouplers HCNW3120-500E

Description
Broadcom HCNW3120-500E Optocoupler
Request a Quote Datasheet
Description
Broadcom HCNW3120-500E Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 242549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
242549
Optocouplers 242549
Broadcom HCNW3120-500E Optocoupler

Broadcom HCNW3120-500E Optocoupler

Supplier's Site
Isolators - Gate Drivers - 516-3207-1-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3207-1-ND
Isolators - Gate Drivers 516-3207-1-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Isolators - Gate Drivers - 516-3207-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3207-2-ND
Isolators - Gate Drivers 516-3207-2-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Isolators - Gate Drivers - 516-3207-6-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3207-6-ND
Isolators - Gate Drivers 516-3207-6-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Optocoupler, Igbt, 5Kv, Sm Dip-8; No. Of Channels Broadcom - 58Y4660 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Igbt, 5Kv, Sm Dip-8; No. Of Channels Broadcom
58Y4660
Optocoupler, Igbt, 5Kv, Sm Dip-8; No. Of Channels Broadcom 58Y4660
OPTOCOUPLER, IGBT, 5KV, SM DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, IGBT, 5KV, SM DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Gate Drive, 1-Ch, 5Kv; No. Of Channels Broadcom - 58Y4659 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 1-Ch, 5Kv; No. Of Channels Broadcom
58Y4659
Optocoupler, Gate Drive, 1-Ch, 5Kv; No. Of Channels Broadcom 58Y4659
OPTOCOUPLER, GATE DRIVE, 1-CH, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 1-CH, 5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:16mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
HCNW3120-500E
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output HCNW3120-500E
500ns 15V~30V 25kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS

500ns 15V~30V 25kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCNW3120-500E
Logic Output Optocouplers HCNW3120-500E
Logic Output Optocouplers 1Ch 10mA 700mW

Logic Output Optocouplers 1Ch 10mA 700mW

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 242549 516-3207-1-ND 58Y4660 58Y4659 HCNW3120-500E HCNW3120-500E
Product Name Optocouplers Isolators - Gate Drivers Optocoupler, Igbt, 5Kv, Sm Dip-8; No. Of Channels Broadcom Optocoupler, Gate Drive, 1-Ch, 5Kv; No. Of Channels Broadcom Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output Logic Output Optocouplers
Input AC; DC 16mA DC
Approvals RoHS Compliant
Mounting Option DIP-8 Surface Mount Surface Mount DIP Surface Mount DIP
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3140MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details