Broadcom Inc. Ultra Low Power 10MBd Digital CMOS Optocoupler ACPL-W61L-000E

Description
The ACPL-W61L (single-channel, stretched SO-6 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.3mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA most microprocessors can directly drive the LED. ACPL-W61L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility. The optocouplers CMOS outputs are slew-rate controlled and is designed to allow the rise and fall time to be controlled over a wide load capacitance range. The ACPL-x6xL series operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C. These low-power optocouplers are suitable for high speed logic interface applications.
Request a Quote Datasheet
Description
The ACPL-W61L (single-channel, stretched SO-6 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.3mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA most microprocessors can directly drive the LED. ACPL-W61L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility. The optocouplers CMOS outputs are slew-rate controlled and is designed to allow the rise and fall time to be controlled over a wide load capacitance range. The ACPL-x6xL series operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C. These low-power optocouplers are suitable for high speed logic interface applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power 10MBd Digital CMOS Optocoupler - ACPL-W61L-000E - Broadcom Inc.
San Jose, CA, USA
Ultra Low Power 10MBd Digital CMOS Optocoupler
ACPL-W61L-000E
Ultra Low Power 10MBd Digital CMOS Optocoupler ACPL-W61L-000E
The ACPL-W61L (single-channel, stretched SO-6 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.3mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA most microprocessors can directly drive the LED. ACPL-W61L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility. The optocouplers CMOS outputs are slew-rate controlled and is designed to allow the rise and fall time to be controlled over a wide load capacitance range. The ACPL-x6xL series operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C. These low-power optocouplers are suitable for high speed logic interface applications.

The ACPL-W61L (single-channel, stretched SO-6 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.3mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA most microprocessors can directly drive the LED.
ACPL-W61L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK.
An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility.
The optocouplers CMOS outputs are slew-rate controlled and is designed to allow the rise and fall time to be controlled over a wide load capacitance range.
The ACPL-x6xL series operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C.
These low-power optocouplers are suitable for high speed logic interface applications.

Supplier's Site
Singapore, Singapore
5kV Signal Isolator and Optocoupler
902-ACPL-W61L-000E
5kV Signal Isolator and Optocoupler 902-ACPL-W61L-000E
5kV Optocoupler, 10MBps, SOP-6, 1-Ch, DC Input, Totem Pole Output Product overview: ACPL-W61L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W61L-000E can be used for catalog matching and distributor lookup.

5kV Optocoupler, 10MBps, SOP-6, 1-Ch, DC Input, Totem Pole Output Product overview: ACPL-W61L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W61L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-2632-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2632-5-ND
Logic Output Optoisolators 516-2632-5-ND
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched

Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched

Buy Now Datasheet
Optocoupler, Logic Gate, 5000Vrms; No. Of Channels Broadcom - 74R5819 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 5000Vrms; No. Of Channels Broadcom
74R5819
Optocoupler, Logic Gate, 5000Vrms; No. Of Channels Broadcom 74R5819
OPTOCOUPLER, LOGIC GATE, 5000VRMS; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Product Range:-; Input Current:6mA; No. of Channels:1; Output Voltage:5.5V RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 5000VRMS; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Product Range:-; Input Current:6mA; No. of Channels:1; Output Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-W61L-000E
High Speed Optocouplers ACPL-W61L-000E
High Speed Optocouplers 10MBd Optocoupler

High Speed Optocouplers 10MBd Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W61L-000E 902-ACPL-W61L-000E 516-2632-5-ND 74R5819 ACPL-W61L-000E
Product Name Ultra Low Power 10MBd Digital CMOS Optocoupler 5kV Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Logic Gate, 5000Vrms; No. Of Channels Broadcom High Speed Optocouplers
Input AC; DC DC DC 6mA
Output CMOS TOTEM POLE Push-Pull, Totem Pole
Approvals UL, CSA, IEC/EN/DIN EN 60747-5, RoHS
Package Type Stretched SO-8 Package "6-SOIC (0.180"", 4.58mm Width)"
Mounting Option Surface Mount Rail/Tube Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3146MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details