Broadcom Inc. 3.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-W341-000E

Description
The ACPL-P341/ACPL-W341 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/100A. For IGBTs with higher ratings, the ACPL-P341/ACPL-W341 gate drive optocoupler can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-P341 and ACPL-W341 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-2.
Request a Quote Datasheet
Description
The ACPL-P341/ACPL-W341 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/100A. For IGBTs with higher ratings, the ACPL-P341/ACPL-W341 gate drive optocoupler can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-P341 and ACPL-W341 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 - ACPL-W341-000E - Broadcom Inc.
San Jose, CA, USA
3.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6
ACPL-W341-000E
3.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 ACPL-W341-000E
The ACPL-P341/ACPL-W341 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/100A. For IGBTs with higher ratings, the ACPL-P341/ACPL-W341 gate drive optocoupler can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-P341 and ACPL-W341 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-2.

The ACPL-P341/ACPL-W341 gate drive optocoupler contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This gate drive optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications.
The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving IGBT with gate drives rated up to 1200V/100A.
For IGBTs with higher ratings, the ACPL-P341/ACPL-W341 gate drive optocoupler can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-P341 and ACPL-W341 have the highest insulation voltage of VIORM = 891Vpeak and 1140Vpeak respectively in the IEC/ EN/DIN EN 60747-5-2.

Supplier's Site
Isolators - Gate Drivers - 516-3741-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3741-ND
Isolators - Gate Drivers 516-3741-ND
3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Optocouplers - 7687881P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7687881P
Optocouplers 7687881P
Optocoupler IGBT gate drive,3A,SSO6

Optocoupler IGBT gate drive,3A,SSO6

Supplier's Site
Optocouplers - 7687881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7687881
Optocouplers 7687881
Optocoupler IGBT gate drive,3A,SSO6

Optocoupler IGBT gate drive,3A,SSO6

Supplier's Site
Optocouplers - 1783245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783245
Optocouplers 1783245
Optocoupler IGBT gate drive,3A,SSO6

Optocoupler IGBT gate drive,3A,SSO6

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W341-000E
Logic Output Optocouplers ACPL-W341-000E
Logic Output Optocouplers Gate Drive Opto

Logic Output Optocouplers Gate Drive Opto

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W341-000E 516-3741-ND 7687881P 7687881 ACPL-W341-000E
Product Name 3.0 Amp Output Current IGBT Integrated Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 Isolators - Gate Drivers Optocouplers Optocouplers Logic Output Optocouplers
Input DC AC; DC AC; DC
Approvals UL, CSA RoHS Compliant RoHS Compliant
Package Type SO-6 Package "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount SSOP Surface mount
Isolation Voltage 3750 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2537304 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8220DD-A-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details