Broadcom HCNW3120-300E Optocoupler
Broadcom HCNW3120-300E Optocoupler
Broadcom HCNW3120-300E Optocoupler
Manufacturer: Broadcom Limited
Win Source Part Number: 1042486-HCNW3120-300
Packaging: Tube/Rail
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.6V
Number of Channels: 1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 300ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 100ns, 100ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 42
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing
OPTOCOUPLER, 2.0A, GATE DRIVE O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Category:UL Recognised; RoHS Compliant: Yes
Logic Output Optocouplers 1Ch 10mA 700mW
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8188307 | 8188307P | 1042486-HCNW3120-300E | 516-2381-5-ND | 92K0328 | HCNW3120-300E |
| Product Name | Optocouplers | Optocouplers | Isolators - Gate Drivers - HCNW3120-300E | Isolators - Gate Drivers | Optocoupler, 2.0A, Gate Drive O/p; No. Of Channels Broadcom | Logic Output Optocouplers |
| Input | DC | DC | ||||
| Output | Igbt gate drive, mosfet | |||||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | DIP | Surface Mount; 8-DIP Gull Wing | Surface Mount | Surface Mount DIP | |
| Rise Time | 0.5000 µs | 0.1000 µs | 0.1000 µs | 0.1000 µs |