Broadcom Inc. Low Input Current, High Gain Optocouplers HCNW138

Description
This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The HCNW138 is designed for use mainly in TTL applications. Current transfer ratio (CTR) is 300% minimum over 0 to 70 degrees C for an LED current of 1.6 mA (1 TTL Unit load). A 300% minimum CTR enables operation with 1 TTL Load using a 2.2 k ohm pull-up resistor. Selection for lower input current down to 250 mA is available upon request. The HCNW138 is packaged in a widebody encapsulation that provides creepage and clearance dimensions suitable for safety approval by regulatory agencies worldwide.
Datasheet
Description
This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The HCNW138 is designed for use mainly in TTL applications. Current transfer ratio (CTR) is 300% minimum over 0 to 70 degrees C for an LED current of 1.6 mA (1 TTL Unit load). A 300% minimum CTR enables operation with 1 TTL Load using a 2.2 k ohm pull-up resistor. Selection for lower input current down to 250 mA is available upon request. The HCNW138 is packaged in a widebody encapsulation that provides creepage and clearance dimensions suitable for safety approval by regulatory agencies worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Input Current, High Gain Optocouplers - HCNW138 - Broadcom Inc.
San Jose, CA, USA
Low Input Current, High Gain Optocouplers
HCNW138
Low Input Current, High Gain Optocouplers HCNW138
This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made. The HCNW138 is designed for use mainly in TTL applications. Current transfer ratio (CTR) is 300% minimum over 0 to 70 degrees C for an LED current of 1.6 mA (1 TTL Unit load). A 300% minimum CTR enables operation with 1 TTL Load using a 2.2 k ohm pull-up resistor. Selection for lower input current down to 250 mA is available upon request. The HCNW138 is packaged in a widebody encapsulation that provides creepage and clearance dimensions suitable for safety approval by regulatory agencies worldwide.

This high gain optocoupler series uses a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in TTL compatible saturation voltages and high speed operation. Where desired VCC and VO terminals may be tied together to achieve convention photodarlington operation.A base access terminal allows a gain bandwidth adjustment to be made.

The HCNW138 is designed for use mainly in TTL applications. Current transfer ratio (CTR) is 300% minimum over 0 to 70 degrees C for an LED current of 1.6 mA (1 TTL Unit load). A 300% minimum CTR enables operation with 1 TTL Load using a 2.2 k ohm pull-up resistor.

Selection for lower input current down to 250 mA is available upon request.

The HCNW138 is packaged in a widebody encapsulation that provides creepage and clearance dimensions suitable for safety approval by regulatory agencies worldwide.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW138
High Speed Optocouplers HCNW138
High Speed Optocouplers 100kBd 1Ch 0.4mA

High Speed Optocouplers 100kBd 1Ch 0.4mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number HCNW138 HCNW138
Product Name Low Input Current, High Gain Optocouplers High Speed Optocouplers
Input DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin Widebody DIP
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1640571 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details