The ACPL-M60L optocoupler is an optocoupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 15 kV/μs.
This unique design provides maximum AC and DC
circuit isolation while achieving LVTTL/LVCMOS
compatibility. The optocoupler AC and DC operational
parameters are guaranteed from –40°C to 85°C,
allowing trouble-free system performance.
These optocouplers are suitable for high speed logic
interfacing, input/output buffering, as line receivers in
environments that conventional line receivers cannot
tolerate and are recommended for use in extremely
high ground or induced noise environments.
Broadcom ACPL-M60L-000E Optocoupler
Broadcom ACPL-M60L-000E Optocoupler
Broadcom ACPL-M60L-000E Optocoupler
1-Ch Optocoupler, 3.75kV Iso, 15Mbps, SOIC, SM Product overview: ACPL-M60L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M60L-000E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SO
High Speed Optocouplers 15MBd 15k V/us
OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:15000V/µs; Input Current:15mA; No. RoHS Compliant: Yes
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-M60L-000E | 6936009 | 6936009P | 902-ACPL-M60L-000E | 516-2339-5-ND | ACPL-M60L-000E | 58Y4351 |
| Product Name | High Speed LVTTL Compatible 3.3/5 Volt Optocouplers | Optocouplers | Optocouplers | 3.75kV SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom |
| Input | AC; DC | DC | DC | DC | DC | 15mA | |
| Output | Photocell | Logic gate | Open Collector, Schottky Clamped | ||||
| Package Type | SO-5 Package | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||||
| Mounting Option | Surface Mount | Surface mount | SOIC | Rail/Tube | Surface Mount | SOIC | |
| Lead Length | 0.0906 inch (2.3 mm) |