1-Ch Optocoupler, 3.75kV Isolation, 10Mbps, SOP-6 Product overview: ACPL-W611-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W611-500E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 10kV/µs CMTI 6-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 902-ACPL-W611-500E | ACPL-W611-500E-ND |
| Product Name | 3.75kV Signal Isolator and Optocoupler | Logic Output Optoisolators |
| Input | DC | DC |
| Mounting Option | Tape and Reel | Surface Mount |
| Isolation Voltage | 3750 volts | 5000 volts |
| Output | Open Collector, Schottky Clamped | |
| Package Type | "6-SOIC (0.268"", 6.80mm Width)" |