Broadcom Inc. Logic Output Optoisolators ACPL-M61L-560E

Description
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-ACPL-M61L-560ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-M61L-560ETR-ND
Logic Output Optoisolators 516-ACPL-M61L-560ETR-ND
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO

Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-ACPL-M61L-560ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-M61L-560ECT-ND
Logic Output Optoisolators 516-ACPL-M61L-560ECT-ND
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO

Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO

Buy Now Datasheet
Logic Output Optoisolators - 516-ACPL-M61L-560EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-M61L-560EDKR-ND
Logic Output Optoisolators 516-ACPL-M61L-560EDKR-ND
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO

Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M61L-560E
High Speed Optocouplers ACPL-M61L-560E
High Speed Optocouplers 10MBd 15k V/us

High Speed Optocouplers 10MBd 15k V/us

Buy Now Datasheet
Optocoupler, Digital, 3.75Kv, Soic-5; No. Of Channels Broadcom - 71AC2768 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Soic-5; No. Of Channels Broadcom
71AC2768
Optocoupler, Digital, 3.75Kv, Soic-5; No. Of Channels Broadcom 71AC2768
OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:ACPL-x6xL Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOIC-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Product Range:ACPL-x6xL Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-ACPL-M61L-560ETR-ND ACPL-M61L-560E 71AC2768
Product Name Logic Output Optoisolators High Speed Optocouplers Optocoupler, Digital, 3.75Kv, Soic-5; No. Of Channels Broadcom
Input DC
Output Push-Pull, Totem Pole
Package Type "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount SOIC
Forward Current 8 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDS5663HXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details