Broadcom Inc. Intelligent Power Module and Gate Drive Interface Optocouplers ACPL-W456-000E

Description
The ACPL-W456 contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make this optocoupler excellent solution for improving inverter efficiency through reduced switching dead time. Specifications and performance plots are given for typical Intelligent Power Module (IPM) applications.
Request a Quote Datasheet
Description
The ACPL-W456 contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make this optocoupler excellent solution for improving inverter efficiency through reduced switching dead time. Specifications and performance plots are given for typical Intelligent Power Module (IPM) applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface Optocouplers - ACPL-W456-000E - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface Optocouplers
ACPL-W456-000E
Intelligent Power Module and Gate Drive Interface Optocouplers ACPL-W456-000E
The ACPL-W456 contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make this optocoupler excellent solution for improving inverter efficiency through reduced switching dead time. Specifications and performance plots are given for typical Intelligent Power Module (IPM) applications.

The ACPL-W456 contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make this optocoupler excellent solution for improving inverter efficiency through reduced switching dead time. Specifications and performance plots are given for typical Intelligent Power Module (IPM) applications.

Supplier's Site
Logic Output Optoisolators - 516-3715-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3715-ND
Logic Output Optoisolators 516-3715-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO

Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 6-SO

Buy Now Datasheet
Singapore, Singapore
3.75kV 25mA SOIC Signal Isolator and Optocoupler
902-ACPL-W456-000E
3.75kV 25mA SOIC Signal Isolator and Optocoupler 902-ACPL-W456-000E
1-Ch DC Input Optocoupler, 3.75kV Isolation, SOIC, 25mA Product overview: ACPL-W456-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 25mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 25mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W456-000E can be used for catalog matching and distributor lookup.

1-Ch DC Input Optocoupler, 3.75kV Isolation, SOIC, 25mA Product overview: ACPL-W456-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 25mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, 25mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W456-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W456-000E
Logic Output Optocouplers ACPL-W456-000E
Logic Output Optocouplers 1MBd 3750Vrms

Logic Output Optocouplers 1MBd 3750Vrms

Buy Now Datasheet
Optocoupler, Smd, Ipm Driver; No. Of Channels Broadcom - 58Y4378 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Ipm Driver; No. Of Channels Broadcom
58Y4378
Optocoupler, Smd, Ipm Driver; No. Of Channels Broadcom 58Y4378
OPTOCOUPLER, SMD, IPM DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, SMD, IPM DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-W456-000E 516-3715-ND 902-ACPL-W456-000E ACPL-W456-000E 58Y4378
Product Name Intelligent Power Module and Gate Drive Interface Optocouplers Logic Output Optoisolators 3.75kV 25mA SOIC Signal Isolator and Optocoupler Logic Output Optocouplers Optocoupler, Smd, Ipm Driver; No. Of Channels Broadcom
Input AC; DC DC DC
Output Intelligent Power Module Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type Stretched SO-6 Package "6-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232AB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details