Broadcom Inc. Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| ACPL-061L is an optically coupled optocoupler that combines an AlGaAs light emitting diode and an integrated high gain photo detector addresses the low power need. The optocoupler consumes ultra low... | |
| ACPL-32JT is a 2.5A Automotive R2Coupler Smart Gate Drive Optocoupler, which features integrated flyback controller for isolated DC-DC converter, IGBT Desaturation sensing with fault feedback, Under-Voltage LockOut (UVLO)... | |
| ACPL-C61L Digital CMOS Optocoupler that combines a AlGaAs light emitting diode with a integrated high gain photo detector addresses low power needs. The optocoupler consumes extremely low power, at maximum... | |
| ACPL-K34T is an 2.5A Automotive R2Coupler Gate Drive Optocoupler, which contains an AlGaAs LED coupled optically to an integrated circuit with a power output stage. It is ideally... | |
| Avago ACPL-827 is a DC-input dual channel full-pitch transistor optocoupler which contains two light emitting diode optically coupled to two separate transistor. It is packaged in a 8-pin DIP package. | |
| Avago ACPL-844 is an AC-input quad channel full-pitch transistor optocoupler which contains eight light emitting diode optically coupled to four separate phototransistor. It is packaged in a 16-pin DIP package. | |
| Avago ACPL-847 is a DC-input quad channel full-pitch transistor optocoupler which contains four light emitting diodes optically coupled to four separate transistors. It is packaged in a 16-pin DIP package. | |
| Avago’s automotive 2.5 Amp Gate Drive R2Coupler with Integrated Desaturation (VCE) Detection and Fault Status Feedback makes automotive IGBT VCE fault protection compact, affordable, and... | |
| Avago's 2.5 Amp R2Coupler,Automotive Gate Drive Optocoupler, with Integrated Desaturation (VCE) Detection and Fault Status Feedback makes automotive IGBT VCE fault protection compact, affordable, and easy-to-implement while satisfying... | |
| Avago's 2.5 Amp R2Coupler, Automotive Gate Drive Optocoupler features fast propagation delay with excellent timing skew performance. Smart features that are integrated to protect the IGBT include... | |
| Available in either an 8-pin DIP or SO-8 package style respectively, the ACPL-772L or ACPL-072L optocouplers utilize the latest CMOS IC technology to achieve an outstanding 25MBd minimum data rate... | |
| he ACPL-5731L-200 is a high reliability Class H two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The solder contains lead. Gold plated... | |
| The ACNV3130 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage which can deliver 2.5A maximum peak output current. ACNV3130 is housed... | |
| The ACNV4506, inteligent power module and gate drive device contains a GaAsP LED optically coupled to an integrated high gain photo detector. Minimized propagation delay between devices makes these optocouplers... | |
| The ACNW261L (single-channel, widebody 400mil DIP-8 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated... | |
| The ACNW3190 gate drive optocupler contains an AlGaAs LED, which isoptically coupled to an integrated circuit with a power output stage.This optocoupler is ideally suited for driving power IGBTs and... | |
| The ACPL-021L (single channel SO-8 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt... | |
| The ACPL-024L (dual channel SO-8 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt... | |
| The ACPL-071L single-channel, 15MBd CMOS optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power consumption. The building blocks of the 3.3V/5V ACPL-071L optocouplers are... | |
| The ACPL-072L digital optocoupler utilizes the latest CMOS IC technology to achieve an outstanding 25MBd minimum data rate and 6ns maximum pulse width distortion. Basic building blocks of this digital... | |
| The ACPL-077L digital optocoupler utilizes the latest CMOS IC technology to achieve 25MBd data rate and 6ns maximum pulse width distortion distortion with enhanced reliability relative to system level IEC... | |
| The ACPL-1770L is a commercial grade four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options... | |
| The ACPL-1770L-100 is a commercial grade four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable butt cut leads that are gold plated. Solder dipped... | |
| The ACPL-1770L-200 is a commercial grade four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and... | |
| The ACPL-1770L-300 is a commercial grade four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable gull wing lead form with a solder dipped finish. | |
| The ACPL-1772L is a high reliability Class H four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead... | |
| The ACPL-1772L-100 is a high reliability Class H four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable butt cut leads that are gold plated. | |
| The ACPL-1772L-200 is a high reliability Class H four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated... | |
| The ACPL-1772L-300 is a high reliability Class H four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable gull wing lead form with a solder... | |
| The ACPL-177KL is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various... | |
| The ACPL-177KL-100 is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable butt cut leads that are gold... | |
| The ACPL-177KL-200 is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold... | |
| The ACPL-177KL-300 is a very high reliability Class K four channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with surface mountable gull wing lead form with a... | |
| The ACPL-214 photocoupler is an AC-input single channel half-pitch phototransistor optocoupler which contains 2 light emitting diodes connected inversely parallel and optically coupled to a phototransistor. It is packaged in... | |
| The ACPL-217-500E is a DC-input single channel half-pitch phototransistor optocoupler which contains a light emitting diode optically coupled to a phototransistor. It is packaged in a 4-pin SO package. The... | |
| The ACPL-224-500E photocoupler is an AC-input dual-channel half-pitch phototransistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel and optically coupled to 2 separate phototransistors. Likewise, the... | |
| The ACPL-227-500E is a DC-input dual channel half-pitch transistor optocoupler which contains two light emitting diodes optically coupled to two separate phototransistors. Likewise, the ACPL-247 is a DC-input quad channel... | |
| The ACPL-247-500E is a DC-input quad channel half-pitch transistor optocoupler which contains four light emitting diodes optically coupled to four separate phototransistors. The ACPL-227 is a DC-input dual channel half-pitch... | |
| The ACPL-2670L is a commercial grade two channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options... | |
| The ACPL-2670L-200 is a Commercial Grade device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details | |
| The ACPL-2672L is a high reliability Class H two channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead... | |
| The ACPL-2672L-200 is a High Reliability Class H device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details. | |
| The ACPL-268KL is a highest reliability Class K two channel hermetically sealed 3.3V optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead... | |
| The ACPL-268KL-200 is a High Reliability Class K device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details. | |
| The ACPL-312T automotive optocoupler contains an AlGaAs LED that is is optically coupled to an integrated circuit with a power output stage. This automotive optocoupler is ideally suited for driving... | |
| The ACPL-312U gate drive optocoupler contains an AIGaAs LED. The LEDis optically coupled to an integrated circuit with a power outputstage. This wide operating temperature optocoupler is ideally suitedfor driving... | |
| The ACPL-3130 gate drive optocoupler contains a GaAsP LED. The LED isoptically coupled to an integrated circuit with a power output stage.These optocouplers are ideally suited for driving power IGBTs... | |
| The ACPL-330J is an advanced 1.5 A output current, easy-to-use, intelligent gate driver isolation device switch which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such... | |
| The ACPL-331J optocoupler is an advanced 1.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated... | |
| The ACPL-332J optocoupler is an advanced 2.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated... | |
| The ACPL-333J optocoupler is an advanced 2.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE... | |
| The ACPL-339J is an advanced 1A dual-output, easy-to-use, intelligent IGBT and Power MOSFET gate drive optocoupler interface. Uniquely designed to support MOSFET buffer of various current ratings, the ACPL-339J makes... | |
| The ACPL-33JT is a 2.5A automotive R2Coupler® smart gate drive optocoupler device, featuring integrated flyback controller for isolated DC-DC converter, IGBT desaturation sensing with fault feedback, under-voltage lockout... | |
| The ACPL-5160 is a commercial grade hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. | |
| The ACPL-5160-200 is a commercial grade hermetically sealed optocoupler in an 16-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various lead form... | |
| The ACPL-5160-300 is a commercial grade hermetically sealed optocoupler in an 16-Pin ceramic DIP package with gull wing lead form and solder dip finish. The solder contains lead. Gold plated... | |
| The ACPL-5161 is a high reliability Class H hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are... | |
| The ACPL-5161-200 is a high reliability Class H hermetically sealed optocoupler in a 16-Pin ceramic DIP package with solder dipped leads. The solder contains lead. Gold plated leads and various... | |
| The ACPL-5161-300 is a high reliability Class H hermetically sealed optocoupler in a 16-Pin ceramic DIP package with gull wing lead form and solder dip finish. The solder contains lead. | |
| The ACPL-5600L is a commercial grade single channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options... | |
| The ACPL-5600L-200 is a Commercial Grade device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details. | |
| The ACPL-5601L is a high reliability Class H single channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead... | |
| The ACPL-5601L-200 is a High Reliability Class H device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details. | |
| The ACPL-560KL is a highest reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead... | |
| The ACPL-560KL-200 is a High Reliability Class K device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details. | |
| The ACPL-5630L is a commercial grade two channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options... | |
| The ACPL-5630L-200 is a Commercial Grade device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details. | |
| The ACPL-5631L is a high reliability Class H two channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead... | |
| The ACPL-5631L-200 is a High Reliability Class H device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details. | |
| The ACPL-563KL is a highest reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead... | |
| The ACPL-563KL-200 is a High Reliability Class K device with solder dipped leads. The solder in this device contains lead. Please use the Datasheet link for further details. | |
| The ACPL-5700L is a commercial grade single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options... | |
| The ACPL-5700L-100 is a commercial grade single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt cut leads that are gold plated. Solder dipped... | |
| The ACPL-5700L-200 is a commercial grade single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The solder contains lead. Gold plated leads and... | |
| The ACPL-5700L-300 is a commercial grade single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable gull wing lead form with solder dipped leads. The... | |
| The ACPL-5701L is a high reliability Class H single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead... | |
| The ACPL-5701L-100 is a high reliability Class H single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt cut leads that are gold plated. | |
| The ACPL-5701L-200 is a high reliability Class H single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The solder contains lead. Gold plated... | |
| The ACPL-5701L-300 is a high reliability Class H single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable gull wing lead form with a solder... | |
| The ACPL-570KL is a single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with gold plated leads and the highest level of reliability (Class K). Solder dipped... | |
| The ACPL-570KL-100 is a highest reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt cut leads that are gold plated. | |
| The ACPL-570KL-200 is a very high reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The solder contains lead. Gold... | |
| The ACPL-570KL-300 is a very high reliability Class K single channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable gull wing lead form with a... | |
| The ACPL-5730L is a commercial grade two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead form options... | |
| The ACPL-5730L-100 is a Commercial Grade device with a surface mountable butt-joint lead form and gold lead finish. See the datasheet for details. The product is capable of operation and... | |
| The ACPL-5730L-200 is a Commercial Grade device with a solder dipped leads. The solder contains lead. See the datasheet for details. The product is capable of operation and storage over... | |
| The ACPL-5730L-300 is a Commercial Grade device with a surface mountable gull-wing lead form lead form and solder dipped leads. The solder contains lead. See the datasheet for details. The... | |
| The ACPL-5731L is a high reliability Class H two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead... | |
| The ACPL-5731L-100 is a high reliability Class H two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable butt-cut gold plated leads. Solder dipped leads... | |
| The ACPL-5731L-300 is a high reliability Class H two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with surface mountable gull wing lead form and solder dipped... | |
| The ACPL-573KL is a highest reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with gold plated leads. Solder dipped leads and various lead... | |
| The ACPL-573KL-100 is a highest reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with short butt cut leads that are gold plated. Solder... | |
| The ACPL-573KL-200 is a highest reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with solder dipped leads. The solder contains lead. Gold plated... | |
| The ACPL-573KL-300 is a highest reliability Class K two channel hermetically sealed 3.3V optocoupler in an 8-Pin DIP ceramic package with gull wing lead form with a solder dipped finish. | |
| The ACPL-782T automotive isolation amplifier family was designed for current sensing in electronic motor drives and battery system. In a typical implementation, motor currents or battery current flow through an... | |
| The ACPL-785J isolation amplifier is designed for current sensing in electronic motor drives. In a typical implementation, motor currents flow through an external resistor and the resulting analog voltage drop... | |
| The ACPL-790B/790A/7900 precision miniature isolation amplifiers were designed for current and voltage sensing in electronic power converter applications such as motor drives and renewable energy systems. In a typical motor... | |
| The ACPL-796J is a 1-bit, second-order sigma-delta (Σ-Δ) modulator converts an analog input signal into a high-speed data stream with galvanic isolation based on optical coupling technology. The ACPL-796J operates... | |
| The ACPL-7970 miniature isolation amplifier is a 1-bit, second-order amplifier based on sigma-delta modulator technology that converts an analog input signal into a high-speed data stream through integration of galvanic... | |
| The ACPL-798J is a 1-bit, second-order sigma-delta modulator that oversamples an analog input signal into a high-speed data stream with galvanic isolation based on optical coupling technology. The ACPL-798J operates... | |
| The ACPL-824 is an AC-input dual channel full-pitch transistor optocoupler which contains four light emitting diode optically coupled to two separate phototransistor. It is packaged in a 8-pin DIP package. | |
| The ACPL-C78A/C780/C784 isolation amplifier family was designed for current sensing in electronic motor drives and automotive applications. In a typical implementation, motor currents flow through an external resistor and the... | |
| The ACPL-C79B/C79A/C790 isolation amplifiers were designed for current and voltage sensing in electronic power converters in applications including motor drives and renewable energy systems. In a typical motor drive implementation,... | |
| The ACPL-C87AT/C87BT automotive isolation amplifiers utilize superior optical coupling technology, with sigma-delta (Σ−Δ) analog-to-digital converter, chopper stabilized amplifiers, and a fully differential circuit topology to provide unequaled isolation-mode noise... | |
| The ACPL-H312 optocoupler contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs... | |
| The ACPL-K312 gate drive optocoupler contains a GaAsP LED. The LED isoptically coupled to an integrated circuit with a power output stage.These optocouplers are ideally suited for driving power IGBTs... | |
| The ACPL-K342/ACPL-H342 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs... | |
| The ACPL-K342/ACPL-H342 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs... | |
| The ACPL-K370 and ACPL-K376 are voltage/current threshold detection optocouplers. The ACPL-K376 is a low-current version of the ACPL-K370. To obtain lower current operation, the ACPL-K376 uses a high-efficiency AlGaAs LED... | |
| The ACPL-K43T is a single channel, high temperature, high CMR, high-speed digital automotive IPM optocoupler in an eight lead miniature footprint. specifically used in the automotive applications. The ACPL-K44T is... | |
| The ACPL-K453 is a single-channel transistor optocoupler in an eight lead miniature footprint. This diode-transistor optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector... | |
| The ACPL-K49T is a single channel 20kBd digital Automotive optocoupler featuring high temperature, high CMR, configurable as a low power, low leakage phototransistor specifically for use in automotive hybrid and... | |
| The ACPL-K49U is a single channel, high temperature, high CMR, 20 kBd digital optocoupler, configurable as a low power, low leakage phototransistor, specifically for use in industrial applications. | |
| The ACPL-K64L (dual-channel, stretched SO-8 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high... | |
| The ACPL-K71T and ACPL-K72T are high speed digital CMOS optocouplers in packages suitable for emerging electric vehicle applications. The ACPL-K74T and ACPL-K75T are dual channel equivalent of the ACPL-K71T and... | |
| The ACPL-M21L (single channel SO-5 package) is the first industrial 5MBd low power digital optocoupler. The detector has CMOS output stage and optical receiver input stages with built-in Schmitt... | |
| The ACPL-M43T is a single channel, high temperature, high CMR, high-speed digital automotive optocoupler in a five lead miniature footprint. The SO-5 JEDEC registered (MO-155) package outline does not require... | |
| The ACPL-M43U high speed, single-channel, 1MBd transistor optocoupler is a new product with enhanced features to meet the extended temperature operating requirement in the industrial applications. This diode-transistor optocoupler houses... | |
| The ACPL-M46T-000E automotive optocoupler consists of a AlGaAs LED optically coupled to an integrated high gain photo detector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for... | |
| The ACPL-M483 High CMR Intelligent Power Module is a high speed optocoupler containing a AlGaAs LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need... | |
| The ACPL-M484 High CMR Intelligent Power Module is a high speed optocoupler containing a AlGaAs LED and photo detector with built-in Schmitt trigger to provide logic-compatible waveforms, eliminating the need... | |
| The ACPL-W60L/K63L are LVTTL/LVCMOS compatible optocoupler gates that combine a GaAsP light emitting diode and an integrated high gain photo detector. The output of the detector IC is an open... | |
| The Avago ACPL-054L (dual-channel, SO-8 package) optocoupler is a low power, low input current, open-collector output digital optocoupler ACPL-054L uses an insulating layer between the light emitting diode and an... | |
| The Avago ACPL-064L (dual-channel, SO-8 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high... | |
| The Avago ACPL-302J is a 2.5A gate drive optocoupler device with integrated flyback controller for isolated DC-DC converter. The device also features integrated active Miller clamp, IGBT DESAT detection, and... | |
| The Avago ACPL-31JT is an automotive grade 2.5A smart gate drive optocoupler device featuring fast propagation delay with excellent timing skew performance. The device features a full set of fail-safe... | |
| The Avago ACPL-335J is a 2.5A smart gate drive optocoupler device featuring fast propagation delay with excellent timing skew performance. The device supports a full set of fail-safe MOSFET diagnostics,... | |
| The Avago ACPL-336J is a fully featured 2.5A smart gate drive optocoupler device capable of driving high power MOSFET or IGBT directly. The device features rail-to-rail output with high current,... | |
| The Avago ACPL-337J is a fully featured 4.0A smart gate drive optocoupler device capable of driving high power MOSFET or IGBT directly. The device features rail-to-rail output with high current,... | |
| The Avago ACPL-344JT is an automotive grade 2.5A smart gate drive optocoupler device featuring fast propagation delay with excellent timing skew performance. The device features a full set of fail-safe... | |
| The Avago ACPL-C797T is an optically isolated 1-bit, 2nd order Sigma-Delta (Σ-Δ) modulator device that is automotive qualified per AEC-Q100 Grade 1. The device converts an analog input signal... | |
| The Avago ACPL-K24L is a dual-channel stretched SO-8 package version of the compact ACPL-x2xL 5MBd digital optocoupler product family. The device features high-performance LED and detector IC design. The detector... | |
| The Avago ACPL-K30T is a photovoltaic MOSFET driver device specifically designed to drive high voltage MOSFETs. The device consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled... | |
| The Avago ACPL-K33T is an automotive grade 2.5A gate drive optocoupler device. The device contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output... | |
| The Avago ACPL-K54L (dual-channel, stretched SO-8 package) optocoupler is a low power, low-input current, open-collector output digital optocoupler This optocoupler uses an insulating layer between the light emitting diode and... | |
| The Avago ACPL-M46U-000E transistor optocoupler applications include IGBT and MOSFET drive, AC and brushless DC motor drive, battery management systems and motor control. | |
| The dual-channel ACPL-074L digital optocouplers have a 15MBd minimum data rate. The digital optocouplers utilize the latest CMOS IC technology to achieve outstanding high speed performance with very low power... | |
| The dual-channel ACPL-K73L is a 15 MBd CMOS optocoupler in a stretched SO8 package. The optocouplers utilize the latest CMOS IC technology to achieve outstanding performance with very low power... | |
| The high CMR, ACPL-4800-000E fast intelligent power module interface optocoupler contains a GaAsP LED and photo detector with a built-in Schmitt trigger to provide logic-compatible waveforms. This eliminates the need... | |
| TThe ACNW3130 gate drive optocoupler contains a AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving... | |
| Tthe ACPL-244-500E is an AC-input quad channel half-pitch phototransistor optocoupler each of which contains 2 light emitting diodes connected inversely parallel & optically coupled to 4 separate phototransistors. The ACPL-224-500E... | |
| TThe ACPL-J313 gate drive optocoupler contains a AlGaAs LED. The LED is optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving... |
| << Prev | Next >> |