Broadcom Inc. Wide Operating Temperature R²Coupler™ 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor ACPL-M49U-000E

Description
The ACPL-M49U is a single channel, high temperature, high CMR, 20kBd digital optocoupler, configurable as a low power, low leakage phototransistor, specifically for use in industrial applications. The SO-5 JEDEC registered (MO-155) package outline is surface mountable. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector in a 5-pin configuration increase the speed up to a hundred times over that of a conventional phototransistor by reducing the base-collector capacitance. Common connections with the supply and output pins shorted in a 4-pin configuration delivers low power, low leakage performance as a phototransistor. The ACPL-M49U has an increased common mode transient immunity of 15kV/μs minimum at VCM = 1500V over extended temperature range. Avago R²Coupler isolation products provide the reinforced insulation and reliability that delivers safe signal isolation critical in high temperature industrial applications.
Request a Quote Datasheet
Description
The ACPL-M49U is a single channel, high temperature, high CMR, 20kBd digital optocoupler, configurable as a low power, low leakage phototransistor, specifically for use in industrial applications. The SO-5 JEDEC registered (MO-155) package outline is surface mountable. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector in a 5-pin configuration increase the speed up to a hundred times over that of a conventional phototransistor by reducing the base-collector capacitance. Common connections with the supply and output pins shorted in a 4-pin configuration delivers low power, low leakage performance as a phototransistor. The ACPL-M49U has an increased common mode transient immunity of 15kV/μs minimum at VCM = 1500V over extended temperature range. Avago R²Coupler isolation products provide the reinforced insulation and reliability that delivers safe signal isolation critical in high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Operating Temperature R²Coupler™ 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor - ACPL-M49U-000E - Broadcom Inc.
San Jose, CA, USA
Wide Operating Temperature R²Coupler™ 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor
ACPL-M49U-000E
Wide Operating Temperature R²Coupler™ 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor ACPL-M49U-000E
The ACPL-M49U is a single channel, high temperature, high CMR, 20kBd digital optocoupler, configurable as a low power, low leakage phototransistor, specifically for use in industrial applications. The SO-5 JEDEC registered (MO-155) package outline is surface mountable. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector in a 5-pin configuration increase the speed up to a hundred times over that of a conventional phototransistor by reducing the base-collector capacitance. Common connections with the supply and output pins shorted in a 4-pin configuration delivers low power, low leakage performance as a phototransistor. The ACPL-M49U has an increased common mode transient immunity of 15kV/μs minimum at VCM = 1500V over extended temperature range. Avago R²Coupler isolation products provide the reinforced insulation and reliability that delivers safe signal isolation critical in high temperature industrial applications.

The ACPL-M49U is a single channel, high temperature, high CMR, 20kBd digital optocoupler, configurable as a low power, low leakage phototransistor, specifically for use in industrial applications. The SO-5 JEDEC registered (MO-155) package outline is surface mountable.

This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector in a 5-pin configuration increase the speed up to a hundred times over that of a conventional phototransistor by reducing the base-collector capacitance. Common connections with the supply and output pins shorted in a 4-pin configuration delivers low power, low leakage performance as a phototransistor. The ACPL-M49U has an increased common mode transient immunity of 15kV/μs minimum at VCM = 1500V over extended temperature range.

Avago R²Coupler isolation products provide the reinforced insulation and reliability that delivers safe signal isolation critical in high temperature industrial applications.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-3685-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3685-ND
Transistor, Photovoltaic Output Optoisolators 516-3685-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Optoisolator Transistor Output 3750Vrms 1 Channel 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-M49U-000E
High Speed Optocouplers ACPL-M49U-000E
High Speed Optocouplers Optocoupler 20MBd

High Speed Optocouplers Optocoupler 20MBd

Buy Now Datasheet
Optocoupler, Digital R2Coupler, 0.5Kv; No. Of Channels Broadcom - 29AH3278 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital R2Coupler, 0.5Kv; No. Of Channels Broadcom
29AH3278
Optocoupler, Digital R2Coupler, 0.5Kv; No. Of Channels Broadcom 29AH3278
OPTOCOUPLER, DIGITAL R2COUPLER, 0.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:32%; Collector Emitter Voltage V(br)ceo:20V; Product RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL R2COUPLER, 0.5KV; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:5Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:32%; Collector Emitter Voltage V(br)ceo:20V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-M49U-000E 516-3685-ND ACPL-M49U-000E 29AH3278
Product Name Wide Operating Temperature R²Coupler™ 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Digital R2Coupler, 0.5Kv; No. Of Channels Broadcom
Input DC DC
Output Phototransistor Phototransistor
Approvals UL 1577, CSA, IEC/EN/DIN
Package Type SO-5 "6-SOIC (0.173"", 4.40mm Width), 5 Leads"
Mounting Option Surface Mount Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler - OLS049 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 4-Lead Hermetic Ceramic LCC
Isolation Voltage 1000 volts
View Details
3 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3890MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details