Broadcom Inc. Optocouplers HCNW4506-300E

Description
Optocoupler, IPM or Gate Drive,DIP8GW
Request a Quote Datasheet
Description
Optocoupler, IPM or Gate Drive,DIP8GW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 8030771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8030771
Optocouplers 8030771
Optocoupler, IPM or Gate Drive,DIP8GW

Optocoupler, IPM or Gate Drive,DIP8GW

Supplier's Site
Optocouplers - 8030771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8030771P
Optocouplers 8030771P
Optocoupler, IPM or Gate Drive,DIP8GW

Optocoupler, IPM or Gate Drive,DIP8GW

Supplier's Site
Optocouplers - 9226876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9226876
Optocouplers 9226876
Optocoupler, IPM or Gate Drive,DIP8GW

Optocoupler, IPM or Gate Drive,DIP8GW

Supplier's Site
SMD 5kV DIP Signal Isolator and Optocoupler - 902-HCNW4506-300E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5kV DIP Signal Isolator and Optocoupler
902-HCNW4506-300E
SMD 5kV DIP Signal Isolator and Optocoupler 902-HCNW4506-300E
1-Ch Optocoupler, 5kV Isolation, 1Mbps, SMD, DIP-8 Product overview: HCNW4506-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW4506-300E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 5kV Isolation, 1Mbps, SMD, DIP-8 Product overview: HCNW4506-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW4506-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-1624-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1624-5-ND
Logic Output Optoisolators 516-1624-5-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Optocoupler, Gate Drive, 5000Vrms; No. Of Channels Broadcom - 31K6901 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5000Vrms; No. Of Channels Broadcom
31K6901
Optocoupler, Gate Drive, 5000Vrms; No. Of Channels Broadcom 31K6901
OPTOCOUPLER, GATE DRIVE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; CTR Max:90%; CTR Min:44%; Common Mode Ratio:15000; Data Rate Max:1MbpsRoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5000VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; CTR Max:90%; CTR Min:44%; Common Mode Ratio:15000; Data Rate Max:1MbpsRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCNW4506-300E
Logic Output Optocouplers HCNW4506-300E
Logic Output Optocouplers 1Ch 12mA 145mW

Logic Output Optocouplers 1Ch 12mA 145mW

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8030771 8030771P 902-HCNW4506-300E 516-1624-5-ND 31K6901 HCNW4506-300E
Product Name Optocouplers Optocouplers SMD 5kV DIP Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Gate Drive, 5000Vrms; No. Of Channels Broadcom Logic Output Optocouplers
Input DC DC DC DC
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount DIP Rail/Tube Surface Mount Surface Mount DIP
Rise Time 0.0050 µs 0.0050 µs
Fall Time 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 3755163 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1ED3140MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - SI8235BB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details