Broadcom Inc. Logic Output Optoisolators HCNW2611-000E

Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1618-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1618-5-ND
Logic Output Optoisolators 516-1618-5-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 15kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
5kV DIP Signal Isolator and Optocoupler
902-HCNW2611-000E
5kV DIP Signal Isolator and Optocoupler 902-HCNW2611-000E
1-Ch Optocoupler, 5kV Isolation, 10Mbps, DIP-8 Product overview: HCNW2611-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2611-000E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 5kV Isolation, 10Mbps, DIP-8 Product overview: HCNW2611-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCNW2611-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCNW2611-000E
High Speed Optocouplers HCNW2611-000E
High Speed Optocouplers 10MBd 1Ch 5mA

High Speed Optocouplers 10MBd 1Ch 5mA

Buy Now Datasheet
Optocoupler, Logic Gate, 5000Vrms; No. Of Channels Broadcom - 31K6891 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 5000Vrms; No. Of Channels Broadcom
31K6891
Optocoupler, Logic Gate, 5000Vrms; No. Of Channels Broadcom 31K6891
OPTOCOUPLER, LOGIC GATE, 5000VRMS; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10000; Common Mode Voltage Vcm:1000V RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 5000VRMS; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:10000; Common Mode Voltage Vcm:1000V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1618-5-ND 902-HCNW2611-000E HCNW2611-000E 31K6891
Product Name Logic Output Optoisolators 5kV DIP Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, Logic Gate, 5000Vrms; No. Of Channels Broadcom
Input DC DC
Output Open Collector, Schottky Clamped
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole Rail/Tube DIP
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1ED3131MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details