Broadcom Inc. Logic Output Optoisolators ACPL-P456-060E

Description
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO
Request a Quote Datasheet
Description
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-ACPL-P456-060E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-ACPL-P456-060E-ND
Logic Output Optoisolators 516-ACPL-P456-060E-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO

Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO

Buy Now Datasheet
Optoisolators - Logic Output - ACPL-P456-060E - 859309-ACPL-P456-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-P456-060E
859309-ACPL-P456-060E
Optoisolators - Logic Output - ACPL-P456-060E 859309-ACPL-P456-060E
Manufacturer: Broadcom Limited Win Source Part Number: 859309-ACPL-P456-060 E Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator - Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO Package: 6-SOIC (0.268", 6.80mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-P456 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859309-ACPL-P456-060E
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator - Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 6-SO
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-P456
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-P456-060E
Logic Output Optocouplers ACPL-P456-060E
Logic Output Optocouplers 1MBd 3750Vrms

Logic Output Optocouplers 1MBd 3750Vrms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-ACPL-P456-060E-ND 859309-ACPL-P456-060E ACPL-P456-060E
Product Name Logic Output Optoisolators Optoisolators - Logic Output - ACPL-P456-060E Logic Output Optocouplers
Input DC
Output Open Collector, Schottky Clamped
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Mounting Option Surface Mount Surface Mount; 6-SO
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2577354 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8230BB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details