The ASSR-5211 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in the industrial equipments.The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical relays.
The ASSR-5211 consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The ASSR-5211 connection A, as shown in the schematic, allows the relay to switch either ac or dc loads. The connection B, with its advantages of reduced on-resistance and higher output current, allows the relays to switch dc loads only.
The electrical and switching characteristics are specified over the temperature range of -40°C to +85°C.
| Broadcom Inc. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ASSR-5211-001E | 6936918 | 1894790 |
| Product Name | High Current, 1 Form A, Solid State Relay (MOSFET) (600V/0.2A/16O) | Solid State Relays | Solid State Relays |
| Input | AC; DC | ||
| Approvals | UL1577, CSA Component Acceptance | RoHS Compliant | RoHS Compliant |
| Package Type | 300mil DIP-6 | ||
| Emitter | AlGaAs Infrared LED | ||
| Collector Emitter Breakdown Voltage | 5 volts |