Broadcom Inc. Hard To Find - ACPL-W340-560E ACPL-W340-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135440-ACPL-W340-56 0E Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1A Family Name: ACPL-W340 Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Alternative Parts (Cross-Reference): PS9308L2-V; PS9308L2-AX; PS9308L2-V-E3-AX; PS9308L2-E3-AX; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Philippines, Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135440-ACPL-W340-56 0E Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1A Family Name: ACPL-W340 Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Alternative Parts (Cross-Reference): PS9308L2-V; PS9308L2-AX; PS9308L2-V-E3-AX; PS9308L2-E3-AX; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Philippines, Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACPL-W340-560E - 1135440-ACPL-W340-560E - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACPL-W340-560E
1135440-ACPL-W340-560E
Hard To Find - ACPL-W340-560E 1135440-ACPL-W340-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1135440-ACPL-W340-56 0E Packaging: Tape and Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1A Family Name: ACPL-W340 Categories: Isolators Supplier Device Package: 6-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-SOIC (0.268", 6.80mm Width) Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 70ns Alternative Parts (Cross-Reference): PS9308L2-V; PS9308L2-AX; PS9308L2-V-E3-AX; PS9308L2-E3-AX; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Philippines, Singapore, Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 43ns, 40ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135440-ACPL-W340-560E
Packaging: Tape and Reel
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 800mA, 800mA
Voltage - Isolation: 5000Vrms
Current - Peak Output: 1A
Family Name: ACPL-W340
Categories: Isolators
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 70ns
Alternative Parts (Cross-Reference): PS9308L2-V; PS9308L2-AX; PS9308L2-V-E3-AX; PS9308L2-E3-AX;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Philippines, Singapore, Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 43ns, 40ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 15V ~ 30V

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-W340-560E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
ACPL-W340-560E-ND
Isolators - Gate Drivers ACPL-W340-560E-ND
1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-W340-560E
Logic Output Optocouplers ACPL-W340-560E
Logic Output Optocouplers Gate Drive Opto

Logic Output Optocouplers Gate Drive Opto

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom - 31AJ4447 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom
31AJ4447
Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom 31AJ4447
OPTOCOUPLER, GATE DRIVE, 5KV, SSO-6 ROHS COMPLIANT: YES

OPTOCOUPLER, GATE DRIVE, 5KV, SSO-6 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1135440-ACPL-W340-560E ACPL-W340-560E-ND ACPL-W340-560E 31AJ4447
Product Name Hard To Find - ACPL-W340-560E Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Gate Drive, 5Kv, Sso-6 Rohs Compliant Broadcom
Mounting Option Surface Mount Surface Mount
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.0430 µs 0.0430 µs
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8235BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details