Broadcom Inc. 5kV SOIC Signal Isolator and Optocoupler ACPL-W70L-500E

Description
1-Ch Optocoupler, 5kV Isolation, 15Mbps, SOIC, Push-Pull Product overview: ACPL-W70L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W70L-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 5kV Isolation, 15Mbps, SOIC, Push-Pull Product overview: ACPL-W70L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W70L-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV SOIC Signal Isolator and Optocoupler
902-ACPL-W70L-500E
5kV SOIC Signal Isolator and Optocoupler 902-ACPL-W70L-500E
1-Ch Optocoupler, 5kV Isolation, 15Mbps, SOIC, Push-Pull Product overview: ACPL-W70L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W70L-500E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 5kV Isolation, 15Mbps, SOIC, Push-Pull Product overview: ACPL-W70L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-W70L-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-4146-2-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4146-2-ND
Logic Output Optoisolators 516-4146-2-ND
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 6-SSO

Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 6-SSO

Buy Now Datasheet
Logic Output Optoisolators - 516-4146-1-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4146-1-ND
Logic Output Optoisolators 516-4146-1-ND
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 6-SSO

Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 6-SSO

Buy Now Datasheet
Logic Output Optoisolators - 516-4146-6-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-4146-6-ND
Logic Output Optoisolators 516-4146-6-ND
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 6-SSO

Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 10kV/µs CMTI 6-SSO

Buy Now Datasheet
Optocoupler, Cmos, 1-Ch, 5Kv; No. Of Channels Broadcom - 58Y4386 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Cmos, 1-Ch, 5Kv; No. Of Channels Broadcom
58Y4386
Optocoupler, Cmos, 1-Ch, 5Kv; No. Of Channels Broadcom 58Y4386
OPTOCOUPLER, CMOS, 1-CH, 5KV; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:8mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, CMOS, 1-CH, 5KV; No. of Channels:1 Channel; Isolation Voltage:5kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:6Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:8mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-W70L-500E
High Speed Optocouplers ACPL-W70L-500E
High Speed Optocouplers Digital Optocouplers

High Speed Optocouplers Digital Optocouplers

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-ACPL-W70L-500E 516-4146-2-ND 58Y4386 ACPL-W70L-500E
Product Name 5kV SOIC Signal Isolator and Optocoupler Logic Output Optoisolators Optocoupler, Cmos, 1-Ch, 5Kv; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC 8mA
Output PUSH-PULL Push-Pull, Totem Pole
Mounting Option Tape and Reel Surface Mount SOIC
Isolation Voltage 5000 volts 5000 volts 5000 volts
Package Type "6-SOIC (0.268"", 6.80mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2260480 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details