Manufacturer: Broadcom Limited
Win Source Part Number: 1135433-ACPL-P454-56
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 6-SO Stretched
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC (0.268", 6.80mm Width)
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 25% at 16mA
Current Transfer Ratio (Maximum): 60% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 200ns, 300ns
Voltage - Forward (Vf): 1.5V
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SO Stretched
High Speed Optocouplers 1MBd 15k V/us
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1135433-ACPL-P454-560E | ACPL-P454-560E-ND | ACPL-P454-560E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ACPL-P454-560E | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers |
| Input | DC; DC | DC | |
| Output | Phototransistor; Transistor | Phototransistor | |
| Mounting Option | Surface Mount | Surface Mount |